PNP low VCEsat (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) surface-mounted plastic package with visible and solderable side pads. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1.7 A, and a peak collector current of -2.5 A. The collector-emitter saturation resistance is 195 mΩ to 280 mΩ at -1 A collector current and -100 mA base current. Total power dissipation reaches up to 1000 mW when mounted on a 4-layer copper PCB with a 1 cm² collector pad. The device is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.
NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
PNP complement: PBSS4260QA.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 60V 1.7A 150MHz 325mW Surface Mount DFN1010D-3
Bipolar (BJT) Transistor PNP 60V 1.7A 150MHz 325mW Surface Mount DFN1010D-3
PBSS5260QA - 60 V, 1.7 A PNP low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS5260QAZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1.7 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1.7 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5260QAZ can be used for catalog matching and distributor lookup.
PBSS5260QA - Small Signal Bipolar Transistor, DFN1010D-3
Win Source Part Number: 1377069-PBSS5260QAZ
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 3-XDFN Exposed Pad
Supplier Device Package: DFN1010D-3
Base Product Number: PBSS5260
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 1.7 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 1.7A, 2V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 150MHz
Power - Max: 325 mW
Bipolar (BJT) Single Transistor, PNP, -60 V, 150 MHz, 325 mW, -1.7 A, 30 RoHS Compliant: Yes
TRANS PNP 60V 1.7A DFN1010D-3
TRANS PNP 60V 1.7A DFN1010D-3
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5260QAZ | 1727-2386-1-ND | 276-PBSS5260QAZ | PBSS5260QAZ | 1377069-PBSS5260QAZ | 68Y7779 | PBSS5260QAZ | PBSS5260QAZ |
| Product Name | 60 V, 1.7 A PNP low VCEsat transistor | Single Bipolar Transistors | 60 V 1.7 A DFN Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -60 V, 150 Mhz, 325 Mw, -1.7 A, 30 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | SOT1215 | SOT3 | TO-3 | 3-XDFN Exposed Pad | DFN1010D-3 | |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1700 milliamps | 1700 milliamps |