NPN low VCEsat (BISS) transistor in a SOT89 surface-mounted plastic package with a die pad for heat transfer, rated for a collector-emitter voltage of 40 V and a continuous collector current of 2 A. Peak collector current is 3 A, and the collector-emitter saturation resistance is 260 mΩ at I_C = 1 A and I_B = 100 mA. Total power dissipation is 0.5 W on a standard footprint, up to 1.35 W with a 6 cm² collector pad. Junction temperature range is -65 °C to 150 °C. PNP complement is PBSS5240X.
NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5240X
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 40V 2A 150MHz 500mW Surface Mount SOT-89
TRANS NPN 40V 2A SOT-89
TRANS NPN 40V 2A SOT-89
PBSS4240X - 40 V, 2 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS4240XX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 2 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 2 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4240XX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377169-PBSS4240XX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: PBSS4240
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 2 A
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 500mA, 5V
Vce Saturation (Max) @ Ib, Ic: 140mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 150MHz
Power - Max: 500 mW
Small Signal Bipolar Transistor, MPT3
Bipolar Transistors - BJT PBSS4240X/MPT3/REEL 7" Q1/T1 *
Bipolar (BJT) Single Transistor, NPN, 40 V, 1.35 W, 2 A, 900 RoHS Compliant: Yes
TRANS NPN 40V 2A SOT89
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4240XX | 1727-PBSS4240XXTR-ND | 276-PBSS4240XX | 1377169-PBSS4240XX | PBSS4240XX | PBSS4240XX | 84W8047 | PBSS4240XX |
| Product Name | 40 V, 2 A NPN low VCEsat transistor | Single Bipolar Transistors | 40 V 2 A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 40 V, 1.35 W, 2 A, 900 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3; SOT89 | SOT89 | TO-3 | AEC-Q100 | ||
| Polarity | NPN | NPN | NPN | |||||
| Transistor Grade / Operating Range | Automotive |