Nexperia B.V. 20 V 6.3 A SOIC Bipolar Transistor PBSS4021SP,115

Description
Power Bipolar Transistor, SO8
Request a Quote Datasheet
Description
Power Bipolar Transistor, SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PBSS4021SP,115 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, SO8

Power Bipolar Transistor, SO8

Supplier's Site Datasheet
Singapore
20 V 6.3 A SOIC Bipolar Transistor
277-PBSS4021SP,115
20 V 6.3 A SOIC Bipolar Transistor 277-PBSS4021SP,115
PBSS4021SP - 20 V, 6.3 A PNP/PNP low VCEsat (BISS) transistor SOIC 8-Pin Product overview: PBSS4021SP,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 6.3 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 6.3 A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4021SP,115 can be used for catalog matching and distributor lookup.

PBSS4021SP - 20 V, 6.3 A PNP/PNP low VCEsat (BISS) transistor SOIC 8-Pin Product overview: PBSS4021SP,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 6.3 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 6.3 A, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4021SP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-5097-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-5097-2-ND
Bipolar Transistor Arrays 1727-5097-2-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 6.3A 105MHz 2.3W Surface Mount 8-SO

Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 6.3A 105MHz 2.3W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SP,115 - 1086442-PBSS4021SP,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SP,115
1086442-PBSS4021SP,115
TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SP,115 1086442-PBSS4021SP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086442-PBSS4021SP,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 105MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Current Collector: 6.3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 350mV @ 325mA, 6.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 4A, 2V Maximum Power Dissipation: 2.3W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086442-PBSS4021SP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 105MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Current Collector: 6.3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 350mV @ 325mA, 6.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 4A, 2V
Maximum Power Dissipation: 2.3W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS 2PNP 20V 6.3A 8SO - 554-PBSS4021SP,115 - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 20V 6.3A 8SO
554-PBSS4021SP,115
TRANS 2PNP 20V 6.3A 8SO 554-PBSS4021SP,115
TRANS 2PNP 20V 6.3A 8SO

TRANS 2PNP 20V 6.3A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4021SP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4021SP,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4021SP,115
TRANS 2PNP 20V 6.3A 8SO

TRANS 2PNP 20V 6.3A 8SO

Supplier's Site
Transistor,pnp/pnp,20V,so8; Transistor Polarity Nexperia - 84R0208 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp/pnp,20V,so8; Transistor Polarity Nexperia
84R0208
Transistor,pnp/pnp,20V,so8; Transistor Polarity Nexperia 84R0208
TRANSISTOR,PNP/PNP,2 0V,SO8; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; DC Collector Current:-6.3A; Power Dissipation Pd:2.3W; DC Current Gain hFE:250hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

TRANSISTOR,PNP/PNP,20V,SO8; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; DC Collector Current:-6.3A; Power Dissipation Pd:2.3W; DC Current Gain hFE:250hFE; No. of Pins:8Pins; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number PBSS4021SP,115 277-PBSS4021SP,115 1727-5097-2-ND 1086442-PBSS4021SP,115 554-PBSS4021SP,115 PBSS4021SP,115 84R0208
Product Name 20 V 6.3 A SOIC Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - PBSS4021SP,115 TRANS 2PNP 20V 6.3A 8SO Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor,pnp/pnp,20V,so8; Transistor Polarity Nexperia
Package Type SOIC8 "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Polarity PNP PNP; 2 PNP (Dual) PNP; PNP PNP
Unlock Full Specs
to access all available technical data