General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Nexperia NZX7V5B - Zener Diode, 7.4V, 2.7%, 0.5W, Unidirectional, SC-40, 2 PIN
Zener Diode 7.4V 500mW ±2% Through Hole ALF2
DIODE ZENER 7.4V 500MW ALF2
Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
Product Number | NZX7V5B,133 | NZX7V5B,133 | NZX7V5B,133-ND | NZX7V5B,133 |
Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
Package | SOD27 | SOD27 | ALF2 | |
RoHS Compliant | RoHS | RoHS | ||
VZ | 7.2 to 7.6 volts | 7.4 volts | ||
PD | 500 milliwatts |