Nexperia B.V. SIM card interface level translator NXT4556UPAZ

Description
The NXT4556 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4556 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8000 V and 15000 V Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch Specified from -40 °C to +85 °C Applications NXT4556 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote Datasheet
Description
The NXT4556 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4556 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8000 V and 15000 V Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch Specified from -40 °C to +85 °C Applications NXT4556 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM card interface level translator - NXT4556UPAZ - Nexperia B.V.
Nijmegen, Netherlands
SIM card interface level translator
NXT4556UPAZ
SIM card interface level translator NXT4556UPAZ
The NXT4556 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4556 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8000 V and 15000 V Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch Specified from -40 °C to +85 °C Applications NXT4556 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals

The NXT4556 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4556 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3.

The NXT4556 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements.

Features and benefits

  • Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V
  • Host micro-controller operating voltage range: 1.08 V to 1.98 V
  • Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation
  • Incorporates shutdown feature for the SIM card signals according to ISO-7816-3
  • High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down
  • Integrated pull-up resistors; no external resistor required
  • Integrated EMI Filters suppresses higher harmonics of digital I/O's
  • Low current shutdown mode < 1 μA
  • Supports clock speed beyond 5 MHz clock
  • Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8000 V and 15000 V
  • Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch
  • Specified from -40 °C to +85 °C

Applications

  • NXT4556 can be used with a range of SIM card attached devices including:
    • Mobile and personal phones
    • Wireless modems
    • SIM card terminals
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXT4556UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4556UPAZTR-ND
Translators, Level Shifters 1727-NXT4556UPAZTR-ND
IC XLTR VL BIDIR 9-WLCSP

IC XLTR VL BIDIR 9-WLCSP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4556UPAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4556UPAZDKR-ND
Translators, Level Shifters 1727-NXT4556UPAZDKR-ND
IC XLTR VL BIDIR 9-WLCSP

IC XLTR VL BIDIR 9-WLCSP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4556UPAZCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4556UPAZCT-ND
Translators, Level Shifters 1727-NXT4556UPAZCT-ND
IC XLTR VL BIDIR 9-WLCSP

IC XLTR VL BIDIR 9-WLCSP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number NXT4556UPAZ 1727-NXT4556UPAZTR-ND
Product Name SIM card interface level translator Translators, Level Shifters
Package Type SOT8027-1 SOT8027-1 9-WFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

1-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0101GMX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT886 SOT886
Features RoHS; ESD Protection
View Details
6 suppliers
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104UMAZ - Nexperia B.V.
Specs
Package Type SOT8019-1 SOT8019-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
3 suppliers