Nexperia B.V. SIM card interface level translator with enable pin NXT4558GUX

Description
The NXT4558 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4558 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high-speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4558 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's A HIGH EN signal enables the translation of the signals Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8kV and 15 kV Available in 10-pin XQFN package Specified from -40 °C to +85 °C Applications NXT4558 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote Datasheet
Description
The NXT4558 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4558 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high-speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4558 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's A HIGH EN signal enables the translation of the signals Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8kV and 15 kV Available in 10-pin XQFN package Specified from -40 °C to +85 °C Applications NXT4558 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM card interface level translator with enable pin - NXT4558GUX - Nexperia B.V.
Nijmegen, Netherlands
SIM card interface level translator with enable pin
NXT4558GUX
SIM card interface level translator with enable pin NXT4558GUX
The NXT4558 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4558 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high-speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4558 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's A HIGH EN signal enables the translation of the signals Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8kV and 15 kV Available in 10-pin XQFN package Specified from -40 °C to +85 °C Applications NXT4558 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals

The NXT4558 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4558 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high-speed level translation capable of supporting class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3.

The NXT4558 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements.

Features and benefits

  • Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V
  • Host micro-controller operating voltage range: 1.08 V to 1.98 V
  • Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation
  • Incorporates shutdown feature for the SIM card signals according to ISO-7816-3
  • High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down
  • Integrated pull-up resistors; no external resistor required
  • Integrated EMI Filters suppresses higher harmonics of digital I/O's
  • A HIGH EN signal enables the translation of the signals
  • Low current shutdown mode < 1 μA
  • Supports clock speed beyond 5 MHz clock
  • Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins are 8kV and 15 kV
  • Available in 10-pin XQFN package
  • Specified from -40 °C to +85 °C

Applications

  • NXT4558 can be used with a range of SIM card attached devices including:
    • Mobile and personal phones
    • Wireless modems
    • SIM card terminals
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXT4558GUXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4558GUXCT-ND
Translators, Level Shifters 1727-NXT4558GUXCT-ND
IC XLTR VL BIDIR 10-XQFN

IC XLTR VL BIDIR 10-XQFN

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4558GUXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4558GUXTR-ND
Translators, Level Shifters 1727-NXT4558GUXTR-ND
IC XLTR VL BIDIR 10-XQFN

IC XLTR VL BIDIR 10-XQFN

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4558GUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4558GUXDKR-ND
Translators, Level Shifters 1727-NXT4558GUXDKR-ND
IC XLTR VL BIDIR 10-XQFN

IC XLTR VL BIDIR 10-XQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number NXT4558GUX 1727-NXT4558GUXCT-ND
Product Name SIM card interface level translator with enable pin Translators, Level Shifters
Package Type SOT1160-1 SOT1160-1 10-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Translators, Level Shifters - 1727-74AUP1T97GS,132DKR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - 1727-74AUP1T45GM,132CT-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details