Nexperia B.V. Compact parallelable 1.5 V to 5.5 V, 1.5 A, low Iq load switch with true reverse current blocking NPS7601UPZ

Description
The NPS7601is a compact, single-channel, regulated forward-drop load switch with always-on, true reverse current blocking capabilities. It provides efficient switching between power rails, minimizing power loss and enabling precise load control. The NPS7601operates across an input voltage range of 1.5 V to 5.5 V, and supports up to 1.5 A of continuous current. An active-high enable (EN) input controls its operation, allowing for isolation of the load by blocking current in both directions when the pin is held low. When EN is asserted high and the input voltage exceeds the output, the NPS7601turns on in a controlled manner, managing inrush current to prevent voltage droop on the power source. To achieve fast-acting, true reverse current blocking with minimal transient reverse current, the device utilizes a regulated forward voltage scheme. This active control method overcomes the limitations of common IN-to-OUT voltage comparator-based solutions, which often require hundreds of milliamps before activation. The NPS7601is suitable for various applications, including: Power supply sequencing Power supply multiplexing Power supply OR-ing Parallel operation for high-current loads NPS7601is offered in a compact WLCSP4 (SOT8113) package and is qualified for operation over an ambient temperature range of -40 °C to 125 °C. Features and benefits Input voltage range: 1.5 V to 5.5 V Maximum continuous current: 1.5 A Low quiescent current (IQ): 600 nA (typ) Low shutdown current (ISD): 120 nA (typ) Reverse leakage current: -220 nA (out of the IN pin) True reverse current blocking VIN ≥ 1.5 V (with EN is HIGH and VOUT ≥ VIN) VIN = 0 V (when VOUT ≥ VIN) Controlled rise time at start-up Over-temperature protection Short-circuit protection SOT8113, 4-pin wafer-level chip-scale package Ambient temperature range (Ta): -40 °C to +125 °C Applications Consumer electronics Wearables IoT devices Battery powered and battery backup systems USB powered devices Figure 1. Simplified application
Request a Quote Datasheet
Description
The NPS7601is a compact, single-channel, regulated forward-drop load switch with always-on, true reverse current blocking capabilities. It provides efficient switching between power rails, minimizing power loss and enabling precise load control. The NPS7601operates across an input voltage range of 1.5 V to 5.5 V, and supports up to 1.5 A of continuous current. An active-high enable (EN) input controls its operation, allowing for isolation of the load by blocking current in both directions when the pin is held low. When EN is asserted high and the input voltage exceeds the output, the NPS7601turns on in a controlled manner, managing inrush current to prevent voltage droop on the power source. To achieve fast-acting, true reverse current blocking with minimal transient reverse current, the device utilizes a regulated forward voltage scheme. This active control method overcomes the limitations of common IN-to-OUT voltage comparator-based solutions, which often require hundreds of milliamps before activation. The NPS7601is suitable for various applications, including: Power supply sequencing Power supply multiplexing Power supply OR-ing Parallel operation for high-current loads NPS7601is offered in a compact WLCSP4 (SOT8113) package and is qualified for operation over an ambient temperature range of -40 °C to 125 °C. Features and benefits Input voltage range: 1.5 V to 5.5 V Maximum continuous current: 1.5 A Low quiescent current (IQ): 600 nA (typ) Low shutdown current (ISD): 120 nA (typ) Reverse leakage current: -220 nA (out of the IN pin) True reverse current blocking VIN ≥ 1.5 V (with EN is HIGH and VOUT ≥ VIN) VIN = 0 V (when VOUT ≥ VIN) Controlled rise time at start-up Over-temperature protection Short-circuit protection SOT8113, 4-pin wafer-level chip-scale package Ambient temperature range (Ta): -40 °C to +125 °C Applications Consumer electronics Wearables IoT devices Battery powered and battery backup systems USB powered devices Figure 1. Simplified application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact parallelable 1.5 V to 5.5 V, 1.5 A, low Iq load switch with true reverse current blocking - NPS7601UPZ - Nexperia B.V.
Nijmegen, Netherlands
Compact parallelable 1.5 V to 5.5 V, 1.5 A, low Iq load switch with true reverse current blocking
NPS7601UPZ
Compact parallelable 1.5 V to 5.5 V, 1.5 A, low Iq load switch with true reverse current blocking NPS7601UPZ
The NPS7601is a compact, single-channel, regulated forward-drop load switch with always-on, true reverse current blocking capabilities. It provides efficient switching between power rails, minimizing power loss and enabling precise load control. The NPS7601operates across an input voltage range of 1.5 V to 5.5 V, and supports up to 1.5 A of continuous current. An active-high enable (EN) input controls its operation, allowing for isolation of the load by blocking current in both directions when the pin is held low. When EN is asserted high and the input voltage exceeds the output, the NPS7601turns on in a controlled manner, managing inrush current to prevent voltage droop on the power source. To achieve fast-acting, true reverse current blocking with minimal transient reverse current, the device utilizes a regulated forward voltage scheme. This active control method overcomes the limitations of common IN-to-OUT voltage comparator-based solutions, which often require hundreds of milliamps before activation. The NPS7601is suitable for various applications, including: Power supply sequencing Power supply multiplexing Power supply OR-ing Parallel operation for high-current loads NPS7601is offered in a compact WLCSP4 (SOT8113) package and is qualified for operation over an ambient temperature range of -40 °C to 125 °C. Features and benefits Input voltage range: 1.5 V to 5.5 V Maximum continuous current: 1.5 A Low quiescent current (IQ): 600 nA (typ) Low shutdown current (ISD): 120 nA (typ) Reverse leakage current: -220 nA (out of the IN pin) True reverse current blocking VIN ≥ 1.5 V (with EN is HIGH and VOUT ≥ VIN) VIN = 0 V (when VOUT ≥ VIN) Controlled rise time at start-up Over-temperature protection Short-circuit protection SOT8113, 4-pin wafer-level chip-scale package Ambient temperature range (Ta): -40 °C to +125 °C Applications Consumer electronics Wearables IoT devices Battery powered and battery backup systems USB powered devices Figure 1. Simplified application

The NPS7601is a compact, single-channel, regulated forward-drop load switch with always-on, true reverse current blocking capabilities. It provides efficient switching between power rails, minimizing power loss and enabling precise load control.

The NPS7601operates across an input voltage range of 1.5 V to 5.5 V, and supports up to 1.5 A of continuous current. An active-high enable (EN) input controls its operation, allowing for isolation of the load by blocking current in both directions when the pin is held low. When EN is asserted high and the input voltage exceeds the output, the NPS7601turns on in a controlled manner, managing inrush current to prevent voltage droop on the power source.

To achieve fast-acting, true reverse current blocking with minimal transient reverse current, the device utilizes a regulated forward voltage scheme. This active control method overcomes the limitations of common IN-to-OUT voltage comparator-based solutions, which often require hundreds of milliamps before activation.

The NPS7601is suitable for various applications, including:

  • Power supply sequencing
  • Power supply multiplexing
  • Power supply OR-ing
  • Parallel operation for high-current loads

NPS7601is offered in a compact WLCSP4 (SOT8113) package and is qualified for operation over an ambient temperature range of -40 °C to 125 °C.

Features and benefits

  • Input voltage range: 1.5 V to 5.5 V
  • Maximum continuous current: 1.5 A
  • Low quiescent current (IQ): 600 nA (typ)
  • Low shutdown current (ISD): 120 nA (typ)
  • Reverse leakage current: -220 nA (out of the IN pin)
  • True reverse current blocking
    • VIN ≥ 1.5 V (with EN is HIGH and VOUT ≥ VIN)
    • VIN = 0 V (when VOUT ≥ VIN)
  • Controlled rise time at start-up
  • Over-temperature protection
  • Short-circuit protection
  • SOT8113, 4-pin wafer-level chip-scale package
  • Ambient temperature range (Ta): -40 °C to +125 °C

Applications

  • Consumer electronics
  • Wearables
  • IoT devices
  • Battery powered and battery backup systems
  • USB powered devices

Figure 1. Simplified application

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Voltage Regulators
Product Number NPS7601UPZ
Product Name Compact parallelable 1.5 V to 5.5 V, 1.5 A, low Iq load switch with true reverse current blocking
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details