Nexperia B.V. 5.5 V, 55 mOhm load switch with precision adjustable current limit NPS4053GVH

Description
The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN): 2.5 V to 5.5 V Maximum continuous current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Adjustable current limit: 110 mA to 2.5 A ±6 % current limit accuracy at 1.2 A ILIM pin protection: can be shorted to ground or left floating Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage protection Built in soft start UL 62368 recognition SOT457 (TSOP6) and SOT8044-1 (HWSON6) package option ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V IEC 61000-4-2 contact discharge 8000 V IEC 61000-4-2 air-gap discharge 15000 V Specified from -40 °C to +125 °C Applications USB ports/hubs, laptops, docking station and desktops Set top box HDTV Optical socket protection Current limiting circuits Note: Connect at least 120 µF capacitor at output for USB port application, other applications except USB choose output capacitor according to actual transient requirements.
Request a Quote Datasheet
Description
The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN): 2.5 V to 5.5 V Maximum continuous current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Adjustable current limit: 110 mA to 2.5 A ±6 % current limit accuracy at 1.2 A ILIM pin protection: can be shorted to ground or left floating Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage protection Built in soft start UL 62368 recognition SOT457 (TSOP6) and SOT8044-1 (HWSON6) package option ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V IEC 61000-4-2 contact discharge 8000 V IEC 61000-4-2 air-gap discharge 15000 V Specified from -40 °C to +125 °C Applications USB ports/hubs, laptops, docking station and desktops Set top box HDTV Optical socket protection Current limiting circuits Note: Connect at least 120 µF capacitor at output for USB port application, other applications except USB choose output capacitor according to actual transient requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 V, 55 mOhm load switch with precision adjustable current limit - NPS4053GVH - Nexperia B.V.
Nijmegen, Netherlands
5.5 V, 55 mOhm load switch with precision adjustable current limit
NPS4053GVH
5.5 V, 55 mOhm load switch with precision adjustable current limit NPS4053GVH
The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN): 2.5 V to 5.5 V Maximum continuous current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Adjustable current limit: 110 mA to 2.5 A ±6 % current limit accuracy at 1.2 A ILIM pin protection: can be shorted to ground or left floating Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage protection Built in soft start UL 62368 recognition SOT457 (TSOP6) and SOT8044-1 (HWSON6) package option ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V IEC 61000-4-2 contact discharge 8000 V IEC 61000-4-2 air-gap discharge 15000 V Specified from -40 °C to +125 °C Applications USB ports/hubs, laptops, docking station and desktops Set top box HDTV Optical socket protection Current limiting circuits Note: Connect at least 120 µF capacitor at output for USB port application, other applications except USB choose output capacitor according to actual transient requirements.

The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A.

The NPS4053 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions.

Features and benefits

  • Input operating voltage range (VIN): 2.5 V to 5.5 V
  • Maximum continuous current (IMAX): 2 A
  • ON resistance (RDS(on)):
    • VIN = 5.5 V: 55 mΩ (typical)
    • VIN = 3.6 V: 65 mΩ (typical)
    • VIN = 2.5 V: 80 mΩ (typical)
  • Adjustable current limit: 110 mA to 2.5 A
  • ±6 % current limit accuracy at 1.2 A
  • ILIM pin protection: can be shorted to ground or left floating
  • Constant current during current limit
  • No body diode when disabled (no current path from pin OUT to pin IN)
  • Active reverse voltage protection
  • Built in soft start
  • UL 62368 recognition
  • SOT457 (TSOP6) and SOT8044-1 (HWSON6) package option
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V
    • IEC 61000-4-2 contact discharge 8000 V
    • IEC 61000-4-2 air-gap discharge 15000 V
  • Specified from -40 °C to +125 °C

Applications

  • USB ports/hubs, laptops, docking station and desktops
  • Set top box
  • HDTV
  • Optical socket protection
  • Current limiting circuits

Note: Connect at least 120 µF capacitor at output for USB port application, other applications except USB choose output capacitor according to actual transient requirements.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Voltage Regulators
Product Number NPS4053GVH
Product Name 5.5 V, 55 mOhm load switch with precision adjustable current limit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Logic - Logic - Shift Registers - 74HCT164D,653 - 1008636-74HCT164D,653 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type Other; 14-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81811DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details