Nexperia B.V. Shift Registers NPIC6C596BQ,115

Description
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 1727-NPIC6C596BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Register, 8Bit, Sipo/siso, Dhvqfn; Logic Family / Base Number Nexperia - 85X1531 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo/siso, Dhvqfn; Logic Family / Base Number Nexperia
85X1531
Shift Register, 8Bit, Sipo/siso, Dhvqfn; Logic Family / Base Number Nexperia 85X1531
SHIFT REGISTER, 8BIT, SIPO/SISO, DHVQFN; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DHVQFN; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO/SISO, DHVQFN; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DHVQFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - NPIC6C596BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
NPIC6C596BQ,115
Shift Registers NPIC6C596BQ,115
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Shift Registers - NPIC6C596BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NPIC6C596BQ,115
Logic - Shift Registers NPIC6C596BQ,115
IC SHIFT REGISTER 8BIT 16DHVQFN

IC SHIFT REGISTER 8BIT 16DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - NPIC6C596BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
NPIC6C596BQ,115
Integrated Circuits (ICs) - Logic - Shift Registers NPIC6C596BQ,115
IC SHIFT REGISTER 8BIT 16DHVQFN

IC SHIFT REGISTER 8BIT 16DHVQFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1727-NPIC6C596BQ,115TR-ND 85X1531 NPIC6C596BQ,115 NPIC6C596BQ,115 NPIC6C596BQ,115
Product Name Shift Registers Shift Register, 8Bit, Sipo/siso, Dhvqfn; Logic Family / Base Number Nexperia Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain
Package Type Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHC164PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers