Nexperia B.V. Transition mode boost Power Factor Correction controller NEX83288DJ

Description
NEX83288 is a Power Factor Correction (PFC) controller. It supports TM (CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a very low supply current in burst mode. This allows the device to achieve low standby power loss. The switching frequency near the line voltage zero cross region is reduced by the control method. It improves efficiency. NEX83288 features overvoltage protection (OVP), cycle-by-cycle (CBC) current limit, open-loop protection (OLP), overtemperature protection (OTP) and brown-in/out. NEX83288 is available in SO8 package. Features and benefits Adaptive variable on time control Transition mode (CrM/DCM) operations Support E-mode GaN HEMT direct drive Line voltage feed forward Integrated THD enhancement circuit Integrated dynamic enhancement circuit Maximum switching frequency clamp to reduce the losses Valley/zero-voltage switching for minimum switching losses Rich protections: VCC UVLO/OVP Output OVP Cycle-by-cycle (CBC) current limit Open-loop protection (OLP) Overtemperature protection (OTP) Brown-in/brown-out Available in SO8 package Applications Monitors or LCD televisions Personal computer power adapters USB Power Delivery quick chargers All off-line appliances requiring power factor correction
Request a Quote Datasheet
Description
NEX83288 is a Power Factor Correction (PFC) controller. It supports TM (CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a very low supply current in burst mode. This allows the device to achieve low standby power loss. The switching frequency near the line voltage zero cross region is reduced by the control method. It improves efficiency. NEX83288 features overvoltage protection (OVP), cycle-by-cycle (CBC) current limit, open-loop protection (OLP), overtemperature protection (OTP) and brown-in/out. NEX83288 is available in SO8 package. Features and benefits Adaptive variable on time control Transition mode (CrM/DCM) operations Support E-mode GaN HEMT direct drive Line voltage feed forward Integrated THD enhancement circuit Integrated dynamic enhancement circuit Maximum switching frequency clamp to reduce the losses Valley/zero-voltage switching for minimum switching losses Rich protections: VCC UVLO/OVP Output OVP Cycle-by-cycle (CBC) current limit Open-loop protection (OLP) Overtemperature protection (OTP) Brown-in/brown-out Available in SO8 package Applications Monitors or LCD televisions Personal computer power adapters USB Power Delivery quick chargers All off-line appliances requiring power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transition mode boost Power Factor Correction controller - NEX83288DJ - Nexperia B.V.
Nijmegen, Netherlands
Transition mode boost Power Factor Correction controller
NEX83288DJ
Transition mode boost Power Factor Correction controller NEX83288DJ
NEX83288 is a Power Factor Correction (PFC) controller. It supports TM (CrM/DCM) operations. The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a very low supply current in burst mode. This allows the device to achieve low standby power loss. The switching frequency near the line voltage zero cross region is reduced by the control method. It improves efficiency. NEX83288 features overvoltage protection (OVP), cycle-by-cycle (CBC) current limit, open-loop protection (OLP), overtemperature protection (OTP) and brown-in/out. NEX83288 is available in SO8 package. Features and benefits Adaptive variable on time control Transition mode (CrM/DCM) operations Support E-mode GaN HEMT direct drive Line voltage feed forward Integrated THD enhancement circuit Integrated dynamic enhancement circuit Maximum switching frequency clamp to reduce the losses Valley/zero-voltage switching for minimum switching losses Rich protections: VCC UVLO/OVP Output OVP Cycle-by-cycle (CBC) current limit Open-loop protection (OLP) Overtemperature protection (OTP) Brown-in/brown-out Available in SO8 package Applications Monitors or LCD televisions Personal computer power adapters USB Power Delivery quick chargers All off-line appliances requiring power factor correction

NEX83288 is a Power Factor Correction (PFC) controller. It supports TM (CrM/DCM) operations.

The device uses ACM-based VOT-control to achieve high power factor and low-current total harmonic distortion (THD) over a wide line voltage. The device features a very low supply current in burst mode. This allows the device to achieve low standby power loss.

The switching frequency near the line voltage zero cross region is reduced by the control method. It improves efficiency.

NEX83288 features overvoltage protection (OVP), cycle-by-cycle (CBC) current limit, open-loop protection (OLP), overtemperature protection (OTP) and brown-in/out.

NEX83288 is available in SO8 package.

Features and benefits

  • Adaptive variable on time control
  • Transition mode (CrM/DCM) operations
  • Support E-mode GaN HEMT direct drive
  • Line voltage feed forward
  • Integrated THD enhancement circuit
  • Integrated dynamic enhancement circuit
  • Maximum switching frequency clamp to reduce the losses
  • Valley/zero-voltage switching for minimum switching losses
  • Rich protections:
    • VCC UVLO/OVP
    • Output OVP
    • Cycle-by-cycle (CBC) current limit
    • Open-loop protection (OLP)
    • Overtemperature protection (OTP)
    • Brown-in/brown-out
  • Available in SO8 package

Applications

  • Monitors or LCD televisions
  • Personal computer power adapters
  • USB Power Delivery quick chargers
  • All off-line appliances requiring power factor correction
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Voltage Regulators
Product Number NEX83288DJ
Product Name Transition mode boost Power Factor Correction controller
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Logic - Logic - Shift Registers - 74AHC164D,118 - 765116-74AHC164D,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400FDAZTR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details