The NEX80809DA is a multi-mode flyback controller in a TSOT23-6 package, designed for 33 W USB PD applications with an 85 kHz maximum switching frequency and Overpower Protection (OPP) to meet LPS requirements. It operates from a 10 V to 83 V supply voltage and supports CCM, QR, DCM, and PFM modes with burst mode for ultralow standby power. Integrated protections include output and V₌ₜ OV/UV, line brown-in/out, CS open/short, secondary rectifier short, and internal/external overtemperature protection. Spread spectrum modulation reduces EMI.
The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition.
The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range application, such as USB PD/PPS which require an output range between 3.3 V to 21 V.
The NEX8080x offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc.
Furthermore, the spread spectrum and smart driving function can minimize noise and improve EMI performance.
The NEX8080x device series comes in a cost-effective TSOT23-6 package.
Figure 1.Typical application
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | NEX80809DAZ |
| Product Name | Wide supply voltage multi-mode flyback controller, 85 kHz, optimized for 33 W power devices with Over Power Protection (OPP) |