The NEX80806 is an adaptive multi-mode flyback controller with peak current mode control, designed to maintain high efficiency across varying loads by automatically switching between CCM, QR, DCM, and PFM modes, and implementing burst mode for ultralow standby power. It features a 65 kHz maximum switching frequency, peak load mode for short-term high current demands, and comprehensive protection including OCP to meet LPS, output and VCC OV/UV, OLP, SCP, SRSP, and internal/external OTP. The device operates with a junction temperature range of -40 °C to +125 °C and has a junction-to-ambient thermal resistance of 127 °C/W. It is housed in a TSOT23-6 package and provides gate drive output for an external MOSFET.
The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition.
The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range application, such as USB PD/PPS which require an output range between 3.3 V to 21 V.
The NEX8080x offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc.
Furthermore, the spread spectrum and smart driving function can minimize noise and improve EMI performance.
The NEX8080x device series comes in a cost-effective TSOT23-6 package.
Figure 1.Typical application
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | NEX80806DAZ |
| Product Name | Adaptive multi-mode flyback controller, 65 kHz, with peak load mode, Over Current Protection (OCP) with a constant output voltage |