Nexperia B.V. Wide supply voltage multi-mode flyback controller, 65 kHz, optimized for 65 W power devices with Over Power Protection (OPP) NEX80801DAZ

Description
The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range application, such as USB PD/PPS which require an output range between 3.3 V to 21 V. The NEX8080x offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc. Furthermore, the spread spectrum and smart driving function can minimize noise and improve EMI performance. The NEX8080x device series comes in a cost-effective TSOT23-6 package. Figure 1.Typical application Features and benefits Wide VCC range (10 V to 83 V) supports PD/PPS Multimode support CCM/QR/DCM/PFM Peak Load Mode (NEX80805) Valley switching operation in QR/DCM/PFM Burst mode with ultra-low operation current under light load and no load 65 kHz or 85 kHz maximum frequency options Internal soft start (SST) Output over voltage protection (OVP) Spread spectrum for better EMI Internal over temperature protection (OTP) External OTP by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers AC/DC adapters for portable devices Auxiliary power for industrial and home equipment
Request a Quote Datasheet
Description
The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range application, such as USB PD/PPS which require an output range between 3.3 V to 21 V. The NEX8080x offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc. Furthermore, the spread spectrum and smart driving function can minimize noise and improve EMI performance. The NEX8080x device series comes in a cost-effective TSOT23-6 package. Figure 1.Typical application Features and benefits Wide VCC range (10 V to 83 V) supports PD/PPS Multimode support CCM/QR/DCM/PFM Peak Load Mode (NEX80805) Valley switching operation in QR/DCM/PFM Burst mode with ultra-low operation current under light load and no load 65 kHz or 85 kHz maximum frequency options Internal soft start (SST) Output over voltage protection (OVP) Spread spectrum for better EMI Internal over temperature protection (OTP) External OTP by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers AC/DC adapters for portable devices Auxiliary power for industrial and home equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide supply voltage multi-mode flyback controller, 65 kHz, optimized for 65 W power devices with Over Power Protection (OPP) - NEX80801DAZ - Nexperia B.V.
Nijmegen, Netherlands
Wide supply voltage multi-mode flyback controller, 65 kHz, optimized for 65 W power devices with Over Power Protection (OPP)
NEX80801DAZ
Wide supply voltage multi-mode flyback controller, 65 kHz, optimized for 65 W power devices with Over Power Protection (OPP) NEX80801DAZ
The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range application, such as USB PD/PPS which require an output range between 3.3 V to 21 V. The NEX8080x offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc. Furthermore, the spread spectrum and smart driving function can minimize noise and improve EMI performance. The NEX8080x device series comes in a cost-effective TSOT23-6 package. Figure 1.Typical application Features and benefits Wide VCC range (10 V to 83 V) supports PD/PPS Multimode support CCM/QR/DCM/PFM Peak Load Mode (NEX80805) Valley switching operation in QR/DCM/PFM Burst mode with ultra-low operation current under light load and no load 65 kHz or 85 kHz maximum frequency options Internal soft start (SST) Output over voltage protection (OVP) Spread spectrum for better EMI Internal over temperature protection (OTP) External OTP by NTC resistor VCC over/under voltage protection (VCC OV/UV) Line voltage brown-in, brown-out (BNI/BNO) Output short circuit protection (SCP) CS open/short protection Secondary rectifier short protection (SRSP) Overload protection (OLP) Overpower protection (OPP) to meet LPS TSOT23-6 package Applications USB PD/QC chargers AC/DC adapters for portable devices Auxiliary power for industrial and home equipment

The NEX8080 device series (NEX8080x) are intelligent multi-mode PWM controller implemented with peak current mode control. As the load changes, it automatically switches between Continuous Conduction Mode (CCM), Quasi-Resonant (QR) mode, Discontinuous Conduction Mode (DCM) and Pulse Frequency Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition.

The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range application, such as USB PD/PPS which require an output range between 3.3 V to 21 V.

The NEX8080x offers comprehensive protection including output OV/UV, VCC OV/UV, OPP, OCP, line voltage BROWN-IN/OUT, secondary SR short, CS open/short, internal/external OTP, etc.

Furthermore, the spread spectrum and smart driving function can minimize noise and improve EMI performance.

The NEX8080x device series comes in a cost-effective TSOT23-6 package.

Figure 1.Typical application

Features and benefits

  • Wide VCC range (10 V to 83 V) supports PD/PPS
  • Multimode support CCM/QR/DCM/PFM
  • Peak Load Mode (NEX80805)
  • Valley switching operation in QR/DCM/PFM
  • Burst mode with ultra-low operation current under light load and no load
  • 65 kHz or 85 kHz maximum frequency options
  • Internal soft start (SST)
  • Output over voltage protection (OVP)
  • Spread spectrum for better EMI
  • Internal over temperature protection (OTP)
  • External OTP by NTC resistor
  • VCC over/under voltage protection (VCC OV/UV)
  • Line voltage brown-in, brown-out (BNI/BNO)
  • Output short circuit protection (SCP)
  • CS open/short protection
  • Secondary rectifier short protection (SRSP)
  • Overload protection (OLP)
  • Overpower protection (OPP) to meet LPS
  • TSOT23-6 package

Applications

  • USB PD/QC chargers
  • AC/DC adapters for portable devices
  • Auxiliary power for industrial and home equipment
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Voltage Regulators
Product Number NEX80801DAZ
Product Name Wide supply voltage multi-mode flyback controller, 65 kHz, optimized for 65 W power devices with Over Power Protection (OPP)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Output Voltage Type Fixed
Package Type Other; Tape and Reel
Output Voltage 5 volts
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details