The NEX40400ADAZ is a synchronous step-down converter with a 4.5 V to 40 V input voltage range and 600 mA continuous output current. It operates at a fixed switching frequency of 2.1 MHz in pulse frequency modulation (PFM) mode with no spread spectrum, enabling high efficiency at light loads. The device features a 60 µA quiescent current and 0.3 µA shutdown current, 1% output voltage accuracy, frequency foldback, internal compensation, and hiccup-mode short-circuit protection. It is housed in a 6-lead SOT8061-1 (TSOT23-6) surface-mounted package measuring 2.9 mm x 1.6 mm.
The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response.
The wide 4.5 V to 40 V input range is suitable for variety of the power step-down applications in industrial and automotive environments. 0.3 µA ultra-low shutdown supply current allows use in battery-powered applications.
High power conversion efficiency across a wide load range is achieved by folding down the switching frequency at light load condition reducing the switching losses.
Frequency foldback helps to prevent inductor current runaway during start-up and to allow operation in both high conversion ratio and low drop-out cases. Thermal shutdown provides reliable and robust operation.
The NEX40400 comes in a cost-effective 6 leads SOT8061-1 (TSOT23-6) plastic, surface-mounted package with 2.9 mm x 1.6 mm body dimensions.
Features and benefits
| Nexperia B.V. | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | NEX40400ADAZ |
| Product Name | 4.5 V to 40 V, 600 mA, synchronous step-down converter |
| Package Type | Other; SOT8061-1_342 |