Nexperia B.V. 4.5 V to 40 V, 600 mA, synchronous step-down converter NEX40400BDAZ

Description
The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response. The wide 4.5 V to 40 V input range is suitable for variety of the power step-down applications in industrial and automotive environments. 0.3 µA ultra-low shutdown supply current allows use in battery-powered applications. High power conversion efficiency across a wide load range is achieved by folding down the switching frequency at light load condition reducing the switching losses. Frequency foldback helps to prevent inductor current runaway during start-up and to allow operation in both high conversion ratio and low drop-out cases. Thermal shutdown provides reliable and robust operation. The NEX40400 comes in a cost-effective 6 leads SOT8061-1 (TSOT23-6) plastic, surface-mounted package with 2.9 mm x 1.6 mm body dimensions. Features and benefits 4.5 V to 40 V wide input voltage range 600 mA continuous output current 60 µA standby, 0.3 µA shutdown current 1% output voltage accuracy 1.05 MHz and 2.1 MHz fixed switching frequency Pulse Frequency Modulation (PFM) option for light load efficiency Frequency foldback for high conversion ratio and low drop-out applications Force PWM (FPWM) option for small output ripple Spread spectrum for better EMI Start-up with pre-biased output Precision enable Internal compensation Short circuit protection with Hiccup mode SOT8061-1 (TSOT23-6) 6 leads, plastic surface-mounted package
Request a Quote Datasheet
Description
The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response. The wide 4.5 V to 40 V input range is suitable for variety of the power step-down applications in industrial and automotive environments. 0.3 µA ultra-low shutdown supply current allows use in battery-powered applications. High power conversion efficiency across a wide load range is achieved by folding down the switching frequency at light load condition reducing the switching losses. Frequency foldback helps to prevent inductor current runaway during start-up and to allow operation in both high conversion ratio and low drop-out cases. Thermal shutdown provides reliable and robust operation. The NEX40400 comes in a cost-effective 6 leads SOT8061-1 (TSOT23-6) plastic, surface-mounted package with 2.9 mm x 1.6 mm body dimensions. Features and benefits 4.5 V to 40 V wide input voltage range 600 mA continuous output current 60 µA standby, 0.3 µA shutdown current 1% output voltage accuracy 1.05 MHz and 2.1 MHz fixed switching frequency Pulse Frequency Modulation (PFM) option for light load efficiency Frequency foldback for high conversion ratio and low drop-out applications Force PWM (FPWM) option for small output ripple Spread spectrum for better EMI Start-up with pre-biased output Precision enable Internal compensation Short circuit protection with Hiccup mode SOT8061-1 (TSOT23-6) 6 leads, plastic surface-mounted package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5 V to 40 V, 600 mA, synchronous step-down converter - NEX40400BDAZ - Nexperia B.V.
Nijmegen, Netherlands
4.5 V to 40 V, 600 mA, synchronous step-down converter
NEX40400BDAZ
4.5 V to 40 V, 600 mA, synchronous step-down converter NEX40400BDAZ
The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response. The wide 4.5 V to 40 V input range is suitable for variety of the power step-down applications in industrial and automotive environments. 0.3 µA ultra-low shutdown supply current allows use in battery-powered applications. High power conversion efficiency across a wide load range is achieved by folding down the switching frequency at light load condition reducing the switching losses. Frequency foldback helps to prevent inductor current runaway during start-up and to allow operation in both high conversion ratio and low drop-out cases. Thermal shutdown provides reliable and robust operation. The NEX40400 comes in a cost-effective 6 leads SOT8061-1 (TSOT23-6) plastic, surface-mounted package with 2.9 mm x 1.6 mm body dimensions. Features and benefits 4.5 V to 40 V wide input voltage range 600 mA continuous output current 60 µA standby, 0.3 µA shutdown current 1% output voltage accuracy 1.05 MHz and 2.1 MHz fixed switching frequency Pulse Frequency Modulation (PFM) option for light load efficiency Frequency foldback for high conversion ratio and low drop-out applications Force PWM (FPWM) option for small output ripple Spread spectrum for better EMI Start-up with pre-biased output Precision enable Internal compensation Short circuit protection with Hiccup mode SOT8061-1 (TSOT23-6) 6 leads, plastic surface-mounted package

The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response.

The wide 4.5 V to 40 V input range is suitable for variety of the power step-down applications in industrial and automotive environments. 0.3 µA ultra-low shutdown supply current allows use in battery-powered applications.

High power conversion efficiency across a wide load range is achieved by folding down the switching frequency at light load condition reducing the switching losses.

Frequency foldback helps to prevent inductor current runaway during start-up and to allow operation in both high conversion ratio and low drop-out cases. Thermal shutdown provides reliable and robust operation.

The NEX40400 comes in a cost-effective 6 leads SOT8061-1 (TSOT23-6) plastic, surface-mounted package with 2.9 mm x 1.6 mm body dimensions.

Features and benefits

  • 4.5 V to 40 V wide input voltage range
  • 600 mA continuous output current
  • 60 µA standby, 0.3 µA shutdown current
  • 1% output voltage accuracy
  • 1.05 MHz and 2.1 MHz fixed switching frequency
  • Pulse Frequency Modulation (PFM) option for light load efficiency
  • Frequency foldback for high conversion ratio and low drop-out applications
  • Force PWM (FPWM) option for small output ripple
  • Spread spectrum for better EMI
  • Start-up with pre-biased output
  • Precision enable
  • Internal compensation
  • Short circuit protection with Hiccup mode
  • SOT8061-1 (TSOT23-6) 6 leads, plastic surface-mounted package
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Power Supplies
Product Number NEX40400BDAZ
Product Name 4.5 V to 40 V, 600 mA, synchronous step-down converter
Package Type Other; SOT8061-1_342
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details
Gates and Inverters - 74LV14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1 to 5.5 volts
View Details
Gates and Inverters - 74AHCT1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74AHCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details