Nexperia B.V. Inductorless energy harvesting PMIC with battery protection, LDO, USB charging and I²C NEH7100BUHP

Description
The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB charging and LDO / load switch. The NEH7100 is optimized to harvest energy from light sources (from a wide range of indoor and outdoor PV cells). Other energy sources can also be used, such as kinetic (movement, vibrations), thermal variation and electromagnetic, but might need external auxiliary components. The NEH7100 gathers energy from a suitable harvester to charge a storage element, such as a rechargeable battery or a supercapacitor. Nexperia's advanced maximum power point tracking (MPPT) uses an embedded hill-climbing algorithm to deliver maximum power to the storage element. The MPPT is compatible with any suitable harvester, and optimizes efficiency as frequent as every 0.5 seconds for excellent performance in rapidly changing harvesting conditions. The NEH7100 is available in 28-lead, 4 mm x 4 mm HVQFN28 package. Figure 1.NEH7100 typical solar energy harvesting system Features and benefits Chip input power range: 15 μW to 100 mW Efficiency up to 95% Ultra-fast MPPT interval Battery protection features: Over-voltage protection (OVP) Low-voltage detection (LVD) Over-current protection (OCP) Applications Smart remote controls: TV, gaming, AV control, key-fob Wireless PC devices: keyboard, mouse, headphones Industrial sensors: electronic shelf labels, asset trackers and beacons Tire pressure sensors Wearable devices: watch, body band and health devices
Request a Quote
Description
The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB charging and LDO / load switch. The NEH7100 is optimized to harvest energy from light sources (from a wide range of indoor and outdoor PV cells). Other energy sources can also be used, such as kinetic (movement, vibrations), thermal variation and electromagnetic, but might need external auxiliary components. The NEH7100 gathers energy from a suitable harvester to charge a storage element, such as a rechargeable battery or a supercapacitor. Nexperia's advanced maximum power point tracking (MPPT) uses an embedded hill-climbing algorithm to deliver maximum power to the storage element. The MPPT is compatible with any suitable harvester, and optimizes efficiency as frequent as every 0.5 seconds for excellent performance in rapidly changing harvesting conditions. The NEH7100 is available in 28-lead, 4 mm x 4 mm HVQFN28 package. Figure 1.NEH7100 typical solar energy harvesting system Features and benefits Chip input power range: 15 μW to 100 mW Efficiency up to 95% Ultra-fast MPPT interval Battery protection features: Over-voltage protection (OVP) Low-voltage detection (LVD) Over-current protection (OCP) Applications Smart remote controls: TV, gaming, AV control, key-fob Wireless PC devices: keyboard, mouse, headphones Industrial sensors: electronic shelf labels, asset trackers and beacons Tire pressure sensors Wearable devices: watch, body band and health devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting in low-power applications, optimized to harvest energy from light sources such as indoor and outdoor PV cells, and compatible with kinetic, thermal, or electromagnetic sources with auxiliary components. It charges rechargeable batteries or supercapacitors using an embedded hill-climbing maximum power point tracking (MPPT) algorithm that updates every 0.5 seconds. The device includes battery protection features such as over-voltage, low-voltage, and over-current protection, a configurable LDO with output via VLDO, USB charging up to 200 mA, and I²C for configuration. It requires no inductor and supports coldstart for battery-less operation. The part is housed in a 28-lead, 4 mm x 4 mm HVQFN28 package with a thermal pad and operates from -40 °C to 85 °C. Applications include smart remote controls, wireless PC peripherals, industrial sensors, tire pressure monitoring, and wearable devices.

Datasheet Summary
Powered by GS/AI

The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting in low-power applications, optimized to harvest energy from light sources such as indoor and outdoor PV cells, and compatible with kinetic, thermal, or electromagnetic sources with auxiliary components. It charges rechargeable batteries or supercapacitors using an embedded hill-climbing maximum power point tracking (MPPT) algorithm that updates every 0.5 seconds. The device includes battery protection features such as over-voltage, low-voltage, and over-current protection, a configurable LDO with output via VLDO, USB charging up to 200 mA, and I²C for configuration. It requires no inductor and supports coldstart for battery-less operation. The part is housed in a 28-lead, 4 mm x 4 mm HVQFN28 package with a thermal pad and operates from -40 °C to 85 °C. Applications include smart remote controls, wireless PC peripherals, industrial sensors, tire pressure monitoring, and wearable devices.

Suppliers

Company
Product
Description
Supplier Links
Inductorless energy harvesting PMIC with battery protection, LDO, USB charging and I²C - NEH7100BUHP - Nexperia B.V.
Nijmegen, Netherlands
Inductorless energy harvesting PMIC with battery protection, LDO, USB charging and I²C
NEH7100BUHP
Inductorless energy harvesting PMIC with battery protection, LDO, USB charging and I²C NEH7100BUHP
The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB charging and LDO / load switch. The NEH7100 is optimized to harvest energy from light sources (from a wide range of indoor and outdoor PV cells). Other energy sources can also be used, such as kinetic (movement, vibrations), thermal variation and electromagnetic, but might need external auxiliary components. The NEH7100 gathers energy from a suitable harvester to charge a storage element, such as a rechargeable battery or a supercapacitor. Nexperia's advanced maximum power point tracking (MPPT) uses an embedded hill-climbing algorithm to deliver maximum power to the storage element. The MPPT is compatible with any suitable harvester, and optimizes efficiency as frequent as every 0.5 seconds for excellent performance in rapidly changing harvesting conditions. The NEH7100 is available in 28-lead, 4 mm x 4 mm HVQFN28 package. Figure 1.NEH7100 typical solar energy harvesting system Features and benefits Chip input power range: 15 μW to 100 mW Efficiency up to 95% Ultra-fast MPPT interval Battery protection features: Over-voltage protection (OVP) Low-voltage detection (LVD) Over-current protection (OCP) Applications Smart remote controls: TV, gaming, AV control, key-fob Wireless PC devices: keyboard, mouse, headphones Industrial sensors: electronic shelf labels, asset trackers and beacons Tire pressure sensors Wearable devices: watch, body band and health devices

The NEH7100 is a high-performance power management IC (PMIC) for energy harvesting solutions in low-power applications. It has a rich set of auxiliary features, such as storage element protection, USB charging and LDO / load switch.

The NEH7100 is optimized to harvest energy from light sources (from a wide range of indoor and outdoor PV cells). Other energy sources can also be used, such as kinetic (movement, vibrations), thermal variation and electromagnetic, but might need external auxiliary components. The NEH7100 gathers energy from a suitable harvester to charge a storage element, such as a rechargeable battery or a supercapacitor.

Nexperia's advanced maximum power point tracking (MPPT) uses an embedded hill-climbing algorithm to deliver maximum power to the storage element. The MPPT is compatible with any suitable harvester, and optimizes efficiency as frequent as every 0.5 seconds for excellent performance in rapidly changing harvesting conditions.

The NEH7100 is available in 28-lead, 4 mm x 4 mm HVQFN28 package.


Figure 1.NEH7100 typical solar energy harvesting system

Features and benefits

  • Chip input power range: 15 μW to 100 mW
  • Efficiency up to 95%
  • Ultra-fast MPPT interval
  • Battery protection features:
    • Over-voltage protection (OVP)
    • Low-voltage detection (LVD)
    • Over-current protection (OCP)

Applications

  • Smart remote controls: TV, gaming, AV control, key-fob
  • Wireless PC devices: keyboard, mouse, headphones
  • Industrial sensors: electronic shelf labels, asset trackers and beacons
  • Tire pressure sensors
  • Wearable devices: watch, body band and health devices
Supplier's Site Datasheet
Power Management - Specialized - 1727-NEH7100BUHPTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
1727-NEH7100BUHPTR-ND
Power Management - Specialized 1727-NEH7100BUHPTR-ND
INDUCTORLESS ENERGY HARVESTING

INDUCTORLESS ENERGY HARVESTING

Buy Now Datasheet
Power Management - Specialized - 1727-NEH7100BUHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
1727-NEH7100BUHPDKR-ND
Power Management - Specialized 1727-NEH7100BUHPDKR-ND
INDUCTORLESS ENERGY HARVESTING

INDUCTORLESS ENERGY HARVESTING

Buy Now Datasheet
Power Management - Specialized - 1727-NEH7100BUHPCT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
1727-NEH7100BUHPCT-ND
Power Management - Specialized 1727-NEH7100BUHPCT-ND
INDUCTORLESS ENERGY HARVESTING

INDUCTORLESS ENERGY HARVESTING

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number NEH7100BUHP 1727-NEH7100BUHPTR-ND
Product Name Inductorless energy harvesting PMIC with battery protection, LDO, USB charging and I²C Power Management - Specialized
Package Type Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products