NEH2000BY is a high-performance energy harvesting PMIC designed to harvest energy from a photovoltaic cell and charge a rechargeable battery. It features an advanced maximum power point tracking algorithm with a 0.7-second update interval to maintain efficiency in dynamic lighting conditions. The device operates with an input power range of 35 µW to 2 mW and integrates a 2x boosting DC-to-DC converter without requiring an external inductor. It is housed in a 16-terminal QFN package measuring 3 mm × 3 mm with a 0.75 mm height. The input voltage is limited to 5 V, and the junction temperature range extends from -50 °C to +125 °C. It supports a variety of rechargeable batteries and includes a SYSRDY output to indicate system readiness. ESD protection meets HBM ±2000 V and CDM ±1000 V standards. Target applications include wireless IoT devices, electronic shelf labels, wearables, and environmental sensors.
NEH2000BY is a high-performance energy harvesting solution for low-power applications. The NEH2000BY harvests energy generated by a photo-voltaic (PV) cell. The energy charges a rechargeable battery.
Nexperia’s advanced Maximum Power Point Tracking (MPPT) uses an embedded hill-climbing algorithm to deliver the maximum power to the load. The MPPT is designed to be independent of specific characteristics of the harvesters, therefore any harvester that fits the specifications of the chip can be used. Moreover, the MPPT circuit can detect the maximum power point with an interval of 0.7 second resulting in maximum efficiency in various environments where energy can rapidly change over time.
The NEH2000BY is available in a Plastic 16 terminal Quad Flat package, 3 mm x 3 mm.
Features and benefits
Applications
POWER MANAGEMENT ICS
POWER MANAGEMENT ICS
POWER MANAGEMENT ICS
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | NEH2000BYJ | 1727-NEH2000BYJDKR-ND |
| Product Name | Energy harvesting PMIC | Power Management - Specialized |
| Package Type | Other; 16-WFQFN Exposed Pad |