NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
NPN high power bipolar transistor
NPN high power bipolar transistor
NPN high power bipolar transistor
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.6W Surface Mount DPAK
MJD148 - 45 V, 4 A NPN high power bipolar transistor
TRANSISTOR, BIPOLAR, NPN, 45V, 4A/TO-252 ROHS COMPLIANT: YES
TRANS NPN 45V 4A DPAK
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD148J | 2434622 | 1727-MJD148JDKR-ND | MJD148J | 57AJ0133 | MJD148J |
| Product Name | 45 V, 4 A NPN high power bipolar transistor | Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipolar, Npn, 45V, 4A/to-252 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| VCEO | 45 volts | 45 volts | ||||
| IC(max) | 4 milliamps | 4000 milliamps | ||||
| PD | 15 milliwatts | |||||
| TJ | 150 C (302 F) |