Texas Instruments CDCVF2510 3.3-V Phase-Lock Loop Clock Driver CDCVF2510PWRG4

Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
Request a Quote Datasheet
Description
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWRG4 - Texas Instruments
Dallas, TX, United States
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver
CDCVF2510PWRG4
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver CDCVF2510PWRG4
3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85

3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85

Buy Now Datasheet
Singapore, Singapore
175MHz 3.3V TSSOP Clock and Timing IC
728-CDCVF2510PWRG4
175MHz 3.3V TSSOP Clock and Timing IC 728-CDCVF2510PWRG4
10-Output 175MHz PLL Clock Driver 3.3V 24-TSSOP Product overview: CDCVF2510PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 175MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510PWRG4 can be used for catalog matching and distributor lookup.

10-Output 175MHz PLL Clock Driver 3.3V 24-TSSOP Product overview: CDCVF2510PWRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 175MHz, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2510PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWRG4 - 039877-CDCVF2510PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWRG4
039877-CDCVF2510PWRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWRG4 039877-CDCVF2510PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 039877-CDCVF2510PWRG 4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 175MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039877-CDCVF2510PWRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Clocks IC Timers IC Clocks
Product Number CDCVF2510PWRG4 728-CDCVF2510PWRG4 039877-CDCVF2510PWRG4
Product Name CDCVF2510 3.3-V Phase-Lock Loop Clock Driver 175MHz 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2510PWRG4
Device Type Clock Driver Clock Generator
Package Type TSSOP Tape and Reel Surface Mount; 24-TSSOP
Supply Voltage 3.3 volts 3 to 3.6 volts
Frequency 175 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data