The BZX884 series consists of voltage regulator diodes in a DFN1006-2 (SOD882) leadless surface-mount package measuring 1.0 × 0.6 × 0.5 mm, with a total power dissipation of 250 mW and a working voltage range of 2.4 V to 75 V. The series includes devices with ±2% and ±5% tolerance, is AEC-Q101 qualified, and supports applications in general regulation, ESD protection, and high-frequency circuits. The junction temperature rating is up to 150 °C, with a thermal resistance of 500 K/W in free air.
BZX884 series - Voltage regulator diodes DFN 2-Pin Product overview: BZX884-C6V2,315 from Nexperia is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DFN, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX884-C6V2,315 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX884-C6V2,315 |
| Product Name | DFN Voltage Regulator IC |