BZX384-B5V1,115 is a voltage regulator diode from the BZX384 series, featuring a ±2 % tolerance and a nominal breakdown voltage of 5.1 V. It is packaged in a small SOD323 (SC-76) surface-mounted plastic package with two leads. The diode has a total power dissipation of ≤300 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The working voltage range of the series spans 2.4 V to 75 V, with the device suitable for general regulation applications. The cathode is indicated by a marking bar on the package.
BZX384 series - Voltage regulator diodes SOD 2-Pin Product overview: BZX384-B5V1,115 from Nexperia is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384-B5V1,115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX384-B5V1,115 |
| Product Name | Voltage Regulator IC |
| Operating Temperature | -65 C (-85 F) |