NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX55T
SOT89
SC-62
TO-243
BCX52T
BCX55-10T
BCX52-10T
BCX55-16T
BCX52-16T
Features and benefits
Applications
Power Bipolar Transistor
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-89
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT-89
TRANS NPN 60V 1A SOT89
TRANS, AEC-Q101, NPN, 60V, 1A, 150DEG C ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | BCX55-10TF | BCX55-10TF | 1727-BCX55-10TFTR-ND | BCX55-10TF | 554-BCX55-10TF | 41AH9292 |
| Product Name | 60 V, 1 A NPN power bipolar transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 60V 1A SOT89 | Trans, Aec-Q101, Npn, 60V, 1A, 150Deg C Rohs Compliant Nexperia | |
| VCEO | 60 volts | 60 volts | ||||
| IC(max) | 1 milliamps | 1000 milliamps | ||||
| PD | 500 milliwatts | |||||
| TJ | 150 C (302 F) | |||||
| Package Type | SOT89; SOT89 SOT89 | SOT89 | SOT89; TO-243AA | AEC-Q101 | TO-3 |