PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Power Bipolar Transistor
TRANS PNP 60V 1A SOT89
Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-89
TRANS PNP 60V 1A SOT-89
TRANS PNP 60V 1A SOT-89
TRANS, AEC-Q101, PNP, -60V, -1A, 150DEG C ROHS COMPLIANT: YES
TRANS PNP 60V 1A SOT89
| Nexperia B.V. | Rochester Electronics | ODG (Origin Data Global) | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCX52TF | BCX52TF | BCX52TF | 1727-BCX52TFTR-ND | 41AH9288 | BCX52TF |
| Product Name | 60 V, 1 A PNP power bipolar transistors | Single Bipolar Transistors | Single Bipolar Transistors | Trans, Aec-Q101, Pnp, -60V, -1A, 150Deg C Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | PNP; PNP | PNP | PNP | ||
| hfe | 63 to 250 | |||||
| VCEO | -60 volts | 60 volts | 60 volts | |||
| IC(max) | -1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts |