PNP general purpose transistor in a SOT23 plastic surface-mounted package with three leads. It has a maximum collector-base voltage of -32 V, a maximum collector-emitter voltage of -32 V, and a maximum emitter-base voltage of -5 V. The collector current is limited to -100 mA DC, with a peak collector current of -200 mA. Power dissipation is rated at 250 mW at 25 °C. The DC current gain ranges from 120 to 260 at a collector current of -2 mA and collector-emitter voltage of -5 V. The collector-emitter saturation voltage is -80 mV at -10 mA collector current and -0.5 mA base current, rising to -150 mV at -50 mA collector current. Transition frequency is 100 MHz. The storage and junction temperature range is from -65 °C to +150 °C.
PNP general purpose transistor
Small Signal Bipolar Transistor, 0.1A I(C), 32V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Bipolar (BJT) Transistor PNP 32V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS PNP 32V 0.1A TO-236AB
TRANS PNP 32V 0.1A TO-236AB
BCW29; BCW30 - PNP general purpose transistors TO-236 3-Pin Product overview: BCW29,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW29,215 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377114-BCW29,215
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BCW29
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 32 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 150mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
TRANSISTOR ROHS COMPLIANT: YES
TRANS PNP 32V 0.1A TO236AB
TRANS PNP 32V 0.1A TO236AB
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW29,215 | BCW29,215 | 1727-BCW29,215TR-ND | 276-BCW29,215 | 1377114-BCW29,215 | 28AK6254 | BCW29,215 | BCW29,215 |
| Product Name | PNP general purpose transistor | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | TO-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | -32 volts | 32 volts | 32 volts | |||||
| PD | 250 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) |