Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56-10TF

Description
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223 SC-73 BCP53T BCP56-10T BCP53-10T BCP56-16T BCP53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet
Description
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223 SC-73 BCP53T BCP56-10T BCP53-10T BCP56-16T BCP53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56-10TF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56-10TF
80 V, 1 A NPN medium power transistors BCP56-10TF
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223 SC-73 BCP53T BCP56-10T BCP53-10T BCP56-16T BCP53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BCP56T

SOT223

SC-73

BCP53T

BCP56-10T

BCP53-10T

BCP56-16T

BCP53-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP56-10TF
80 V 1 A Bipolar Transistor 276-BCP56-10TF
BCP56T Series - 80 V, 1 A NPN medium power transistors SC-73 4-Pin Product overview: BCP56-10TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-10TF can be used for catalog matching and distributor lookup.

BCP56T Series - 80 V, 1 A NPN medium power transistors SC-73 4-Pin Product overview: BCP56-10TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-10TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCP56-10TF - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 4 Pin

Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 4 Pin

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56-10TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-10TFTR-ND
Single Bipolar Transistors 1727-BCP56-10TFTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-10TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-10TFDKR-ND
Single Bipolar Transistors 1727-BCP56-10TFDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-10TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-10TFCT-ND
Single Bipolar Transistors 1727-BCP56-10TFCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - BCP56-10TF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-10TF
Single Bipolar Transistors BCP56-10TF
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Medium Power Transistor NPN 80V 1A 4-Pin SOT223 Surface Mount T/R - 554-BCP56-10TF - Utmel Electronic Limited
Hong Kong, China
Medium Power Transistor NPN 80V 1A 4-Pin SOT223 Surface Mount T/R
554-BCP56-10TF
Medium Power Transistor NPN 80V 1A 4-Pin SOT223 Surface Mount T/R 554-BCP56-10TF
Medium Power Transistor NPN 80V 1A 4-Pin SOT223 Surface Mount T/R

Medium Power Transistor NPN 80V 1A 4-Pin SOT223 Surface Mount T/R

Supplier's Site
Trans, Bipolar, Npn, 80V, 1A, Sc-73 Rohs Compliant Nexperia - 73AH9687 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 80V, 1A, Sc-73 Rohs Compliant Nexperia
73AH9687
Trans, Bipolar, Npn, 80V, 1A, Sc-73 Rohs Compliant Nexperia 73AH9687
TRANS, BIPOLAR, NPN, 80V, 1A, SC-73 ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 80V, 1A, SC-73 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-10TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-10TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-10TF
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP56-10TF 276-BCP56-10TF BCP56-10TF 1727-BCP56-10TFTR-ND BCP56-10TF 554-BCP56-10TF 73AH9687 BCP56-10TF
Product Name 80 V, 1 A NPN medium power transistors 80 V 1 A Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Medium Power Transistor NPN 80V 1A 4-Pin SOT223 Surface Mount T/R Trans, Bipolar, Npn, 80V, 1A, Sc-73 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT223; SOT223 SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 AEC-Q101
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity NPN NPN; NPN NPN NPN
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data