Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53TX

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53TX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53TX
80 V, 1 A PNP medium power transistors BCP53TX
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
 - BCP53TX - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor

Power Bipolar Transistor

Supplier's Site Datasheet
Singapore
80 V 1 A Bipolar Transistor
276-BCP53TX
80 V 1 A Bipolar Transistor 276-BCP53TX
BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53TX can be used for catalog matching and distributor lookup.

BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53TX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1512746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512746
Bipolar Transistors 1512746
Transistor PNP 80V 1A 1.3W Auto SC-73

Transistor PNP 80V 1A 1.3W Auto SC-73

Supplier's Site
Bipolar Transistors - 1512662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512662
Bipolar Transistors 1512662
Transistor PNP 80V 1A 1.3W Auto SC-73

Transistor PNP 80V 1A 1.3W Auto SC-73

Supplier's Site
Single Bipolar Transistors - 1727-2539-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2539-1-ND
Single Bipolar Transistors 1727-2539-1-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-2539-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2539-2-ND
Single Bipolar Transistors 1727-2539-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-2539-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2539-6-ND
Single Bipolar Transistors 1727-2539-6-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1381567-BCP53TX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1381567-BCP53TX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1381567-BCP53TX
Win Source Part Number: 1381567-BCP53TX Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 pcs Power - Max: 1.35 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 145MHz Mounting Type: Surface Mount Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Base Product Number: BCP53 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381567-BCP53TX
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000 pcs
Power - Max: 1.35 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 145MHz
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Base Product Number: BCP53
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia - 98Y2098 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia
98Y2098
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia 98Y2098
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53TX
Bipolar Transistors - BJT BCP53TX
Bipolar Transistors - BJT BCP53T/SC-73/REEL 7" Q1/T1 *ST

Bipolar Transistors - BJT BCP53T/SC-73/REEL 7" Q1/T1 *ST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53TX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53TX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53TX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP53TX BCP53TX 276-BCP53TX 1512746 1727-2539-1-ND 1381567-BCP53TX 98Y2098 BCP53TX BCP53TX
Product Name 80 V, 1 A PNP medium power transistors 80 V 1 A Bipolar Transistor Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP
Package Type SOT223; SOT223 SC-73 SOT223; Sc-73, sot223 SOT223; TO-261-4, TO-261AA SOT3 TO-3 AEC-Q101
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data