Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-16TX

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-16TX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-16TX
80 V, 1 A PNP medium power transistors BCP53-16TX
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1. Product Overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCP53T

SOT223

SC-73

-

BCP56T

BCP53-10T

BCP56-10T

BCP53-16T

BCP56-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
 - BCP53-16TX - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor

Power Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 1512624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512624
Bipolar Transistors 1512624
Transistor PNP 80V 1A 1.3W Auto SC-73

Transistor PNP 80V 1A 1.3W Auto SC-73

Supplier's Site
Bipolar Transistors - 1512810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1512810
Bipolar Transistors 1512810
Transistor PNP 80V 1A 1.3W Auto SC-73

Transistor PNP 80V 1A 1.3W Auto SC-73

Supplier's Site
Single Bipolar Transistors - 1727-BCP53-16TXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16TXDKR-ND
Single Bipolar Transistors 1727-BCP53-16TXDKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16TXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16TXTR-ND
Single Bipolar Transistors 1727-BCP53-16TXTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16TXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16TXCT-ND
Single Bipolar Transistors 1727-BCP53-16TXCT-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP53-16TX - 801249-BCP53-16TX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53-16TX
801249-BCP53-16TX
TRANSISTORS - Transistors (BJT) - Single - BCP53-16TX 801249-BCP53-16TX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 801249-BCP53-16TX Packaging: Reel Mounting Style: SMD Power - Max: 1.35W Transistor Type: PNP Frequency - Transition: 145MHz Supplier Device Package: SOT-223 Temperature Range - Operating: 150°C Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA DC Current Gain (hFE) (Min) at Ic, Vce: 63 at 150mA, 2V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 801249-BCP53-16TX
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.35W
Transistor Type: PNP
Frequency - Transition: 145MHz
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
DC Current Gain (hFE) (Min) at Ic, Vce: 63 at 150mA, 2V

Buy Now
Singapore
80 V 1 A Bipolar Transistor
276-BCP53-16TX
80 V 1 A Bipolar Transistor 276-BCP53-16TX
BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-16TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16TX can be used for catalog matching and distributor lookup.

BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-16TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16TX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia - 98Y2097 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia
98Y2097
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia 98Y2097
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-16TX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-16TX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-16TX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53-16TX
Bipolar Transistors - BJT BCP53-16TX
Bipolar Transistors - BJT BCP53-16T/SC-73/REEL 7" Q1/T1

Bipolar Transistors - BJT BCP53-16T/SC-73/REEL 7" Q1/T1

Buy Now Datasheet
In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223 - 554-BCP53-16TX - Utmel Electronic Limited
Hong Kong, China
In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223
554-BCP53-16TX
In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223 554-BCP53-16TX
In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223

In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223

Supplier's Site
Single Bipolar Transistors - BCP53-16TX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-16TX
Single Bipolar Transistors BCP53-16TX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP53-16TX BCP53-16TX 1512624 1727-BCP53-16TXDKR-ND 801249-BCP53-16TX 276-BCP53-16TX 98Y2097 BCP53-16TX BCP53-16TX 554-BCP53-16TX BCP53-16TX
Product Name 80 V, 1 A PNP medium power transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP53-16TX 80 V 1 A Bipolar Transistor Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT In a Pack of 100, Nexperia BCP53-16TX PNP Transistor, -1 A, -80 V, 3-Pin SC-73, SOT223 Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223 SOT223; Sc-73, sot223 SOT223; TO-261-4, TO-261AA SOT3 TO-3 AEC-Q101 SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity PNP PNP PNP PNP PNP; PNP PNP; PNP
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data