PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) surface-mounted plastic package, with internal isolation. Each transistor has a collector-emitter voltage rating of -65 V and a collector current rating of -100 mA. Current gain matching and base-emitter voltage matching are specified, with a maximum base-emitter voltage mismatch of 2 mV at -5 V and -2 mA. The device is AEC-Q101 qualified. Applications include current mirrors and differential amplifiers.
PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.. The transistors are fully isolated internally.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022644-BCM856BSH
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 175MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 65V 100mA 175MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 65V 100mA 175MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 65V 100mA 175MHz 300mW Surface Mount 6-TSSOP
BCM856BS; BCM856BS/DG - PNP/PNP matched double transistors TSSOP 6-Pin Product overview: BCM856BSH from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856BSH can be used for catalog matching and distributor lookup.
BIPOLAR ARRAY, DUAL PNP, 65V, 0.1A/TSSOP ROHS COMPLIANT: YES
TRANS 2PNP 65V 0.1A 6TSSOP
TRANS 2PNP 65V 0.1A 6TSSOP
Bipolar Transistors - BJT BCM856BS/SC-88/REEL 7" Q3/T4 *
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCM856BSH | 1022644-BCM856BSH | BCM856BSH | 1727-BCM856BSHDKR-ND | 277-BCM856BSH | 73AH9685 | BCM856BSH | BCM856BSH | BCM856BSH |
| Product Name | 65 V, 100 mA PNP/PNP matched double transistors | TRANSISTORS - Transistors (BJT) - Arrays - BCM856BSH | Bipolar Transistor Arrays | TSSOP Bipolar Transistor | Bipolar Array, Dual Pnp, 65V, 0.1A/tssop Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT | |
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP, SC-88 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP | 6-TSSOP, SC-88, SOT-363 | ||
| Polarity | PNP; 2 PNP (Dual) Matched Pair | PNP | PNP | PNP | 2 PNP (Dual) Matched Pair; PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| Transistor Grade / Operating Range | Automotive | ||||||||
| IC(max) | 100 milliamps | 100 milliamps |