PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BC868.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.2W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.2W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.2W Surface Mount SOT-89
TRANS PNP 20V 1A SOT89
Power Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Single Transistor, PNP, -20 V, 140 MHz, 500 mW, -1 A, 85 RoHS Compliant: Yes
TRANS PNP 20V 1A SOT89
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC869,115 | 1727-4880-6-ND | BC869,115 | BC869,115 | 93X3936 | BC869,115 |
| Product Name | 20 V, 2 A PNP medium power transistors | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -20 V, 140 Mhz, 500 Mw, -1 A, 85 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT89; SOT89 | SOT89; TO-243AA | SOT89; TO-243AA | SOT89 | TO-3 | AEC-Q100 |
| Transistor Grade / Operating Range | Automotive | Automotive | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 20 volts | 20 volts |