Nexperia B.V. PNP general purpose transistor BC858B,215

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification.
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage rating of -30 V, a collector current rating of -100 mA, and a peak collector current rating of -200 mA. It has a DC current gain range of 220 to 475 at V_CE = -5 V and I_C = -2 mA, and a collector-emitter saturation voltage of up to -650 mV at I_C = -100 mA and I_B = -5 mA. The device is rated for a maximum junction temperature of 150 °C and has a thermal resistance from junction to ambient of 500 K/W in free air. It meets IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package with a collector-emitter voltage rating of -30 V, a collector current rating of -100 mA, and a peak collector current rating of -200 mA. It has a DC current gain range of 220 to 475 at V_CE = -5 V and I_C = -2 mA, and a collector-emitter saturation voltage of up to -650 mV at I_C = -100 mA and I_B = -5 mA. The device is rated for a maximum junction temperature of 150 °C and has a thermal resistance from junction to ambient of 500 K/W in free air. It meets IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
PNP general purpose transistor - BC858B,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP general purpose transistor
BC858B,215
PNP general purpose transistor BC858B,215
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and amplification.

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)

Applications

  • General purpose switching and amplification.
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858B,215 - 1022513-BC858B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858B,215
1022513-BC858B,215
TRANSISTORS - Transistors (BJT) - Single - BC858B,215 1022513-BC858B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022513-BC858B,215 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022513-BC858B,215
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BC858B,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4873-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4873-1-ND
Single Bipolar Transistors 1727-4873-1-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4873-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4873-2-ND
Single Bipolar Transistors 1727-4873-2-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4873-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4873-6-ND
Single Bipolar Transistors 1727-4873-6-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858B,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858B,215
TRANS PNP 30V 0.1A TO236AB

TRANS PNP 30V 0.1A TO236AB

Supplier's Site
NEXPERIA - BC858B,215 - TRANSISTOR, PNP, 30V, 0.1A, SOT23 - 554-BC858B,215 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - BC858B,215 - TRANSISTOR, PNP, 30V, 0.1A, SOT23
554-BC858B,215
NEXPERIA - BC858B,215 - TRANSISTOR, PNP, 30V, 0.1A, SOT23 554-BC858B,215
NEXPERIA - BC858B,215 - TRANSISTOR, PNP, 30V, 0.1A, SOT23

NEXPERIA - BC858B,215 - TRANSISTOR, PNP, 30V, 0.1A, SOT23

Supplier's Site
Trans, Pnp, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 04X5950 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia
04X5950
Trans, Pnp, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia 04X5950
TRANS, PNP, 30V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, 30V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 220 Rohs Compliant Nexperia - 93X3927 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 220 Rohs Compliant Nexperia
93X3927
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 220 Rohs Compliant Nexperia 93X3927
Bipolar (BJT) Single Transistor, General Purpose, PNP, 30 V, 250 mW, 100 mA, 220 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, 30 V, 250 mW, 100 mA, 220 RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC858B,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC858B,215
Single Bipolar Transistors BC858B,215
TRANS PNP 30V 0.1A TO236AB

TRANS PNP 30V 0.1A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC858B,215 1022513-BC858B,215 BC858B,215 1727-4873-1-ND BC858B,215 554-BC858B,215 04X5950 93X3927 BC858B,215
Product Name PNP general purpose transistor TRANSISTORS - Transistors (BJT) - Single - BC858B,215 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) NEXPERIA - BC858B,215 - TRANSISTOR, PNP, 30V, 0.1A, SOT23 Trans, Pnp, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 30 V, 250 Mw, 100 Ma, 220 Rohs Compliant Nexperia Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 30 volts 30 volts
PD 250 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-16W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers