PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BC847RA
NPN/PNP complement: BC847RAPN
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 325mW Surface Mount DFN1412-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 325mW Surface Mount DFN1412-6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 325mW Surface Mount DFN1412-6
Small Signal Bipolar Transistor
TRANS 2PNP 45V 0.1A DFN1412-6
Bipolar Transistors - BJT BC857RA/SOT1268 DFN1412-6
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857RAZ | 1727-7387-2-ND | BC857RAZ | BC857RAZ | BC857RAZ |
| Product Name | 45 V, 100 mA PNP/PNP general-purpose double transistors | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad | SOT1268 | AEC-Q100 | |
| IC(max) | -100 milliamps | 100 milliamps | |||
| VCEO | -45 volts | 45 volts | |||
| PD | 325 milliwatts | ||||
| hfe | 450 |