Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857A,215

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA. The DC current gain (hFE) ranges from 125 to 250 at VCE = -5 V and IC = -2 mA. The device supports a peak collector current of 200 mA and has a total power dissipation of 250 mW. It meets IEC 60134 for limiting values and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA. The DC current gain (hFE) ranges from 125 to 250 at VCE = -5 V and IC = -2 mA. The device supports a peak collector current of 200 mA and has a total power dissipation of 250 mW. It meets IEC 60134 for limiting values and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857A,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857A,215
65 V, 100 mA PNP general-purpose transistors BC857A,215
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856

SOT23

TO-236AB

BC846

BC856A

BC846A

BC856B

BC846B

BC857

BC847

BC857A

BC847A

BC857B

BC847B

BC857C

BC847C

BC858B

BC848B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Automotive 45V 0.1A 250mW Bipolar Transistor
276-BC857A,215
Automotive 45V 0.1A 250mW Bipolar Transistor 276-BC857A,215
Trans GP BJT PNP 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC857A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857A,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC857A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC857A,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1159276-BC857A,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1159276-BC857A,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1159276-BC857A,215
Win Source Part Number: 1159276-BC857A,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BC857A,215.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: BC857A,215-ND,2156-B C857A,215-NEX,1727-4 867-2,568-6082-6-ND, 568-6082-1-ND,568-60 82-2-ND,1727-4867-1, 933589750215,568-608 2-1,568-6082-2,568-6 082-6,BC857A T/R-ND,NEXNXPBC857A, 215,BC857A T/R,1727-4867-6 Base Product Number: BC857

Win Source Part Number: 1159276-BC857A,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC857A,215.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: BC857A,215-ND,2156-BC857A,215-NEX,1727-4867-2,568-6082-6-ND,568-6082-1-ND,568-6082-2-ND,1727-4867-1,933589750215,568-6082-1,568-6082-2,568-6082-6,BC857A T/R-ND,NEXNXPBC857A,215,BC857A T/R,1727-4867-6
Base Product Number: BC857

Buy Now Datasheet
Single Bipolar Transistors - 1727-4867-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4867-6-ND
Single Bipolar Transistors 1727-4867-6-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4867-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4867-2-ND
Single Bipolar Transistors 1727-4867-2-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4867-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4867-1-ND
Single Bipolar Transistors 1727-4867-1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANS PNP 45V 0.1A SOT23 - 554-BC857A,215 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A SOT23
554-BC857A,215
TRANS PNP 45V 0.1A SOT23 554-BC857A,215
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site
Single Bipolar Transistors - BC857A,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857A,215
Single Bipolar Transistors BC857A,215
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857A,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857A,215
TRANS PNP 45V 0.1A TO236AB

TRANS PNP 45V 0.1A TO236AB

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 45 V, 250 Mw, 100 Ma, 125 Rohs Compliant Nexperia - 45Y4421 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 45 V, 250 Mw, 100 Ma, 125 Rohs Compliant Nexperia
45Y4421
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 45 V, 250 Mw, 100 Ma, 125 Rohs Compliant Nexperia 45Y4421
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 45 V, 250 mW, 100 mA, 125 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 45 V, 250 mW, 100 mA, 125 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia - 04X4854 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia
04X4854
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia 04X4854
Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 250 mW, -100 mA, 125 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 250 mW, -100 mA, 125 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC857A,215 276-BC857A,215 BC857A,215 1159276-BC857A,215 1727-4867-6-ND 554-BC857A,215 BC857A,215 BC857A,215 45Y4421
Product Name 65 V, 100 mA PNP general-purpose transistors Automotive 45V 0.1A 250mW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors TRANS PNP 45V 0.1A SOT23 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 45 V, 250 Mw, 100 Ma, 125 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
IC(max) -100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 45 volts 45 volts
PD 250 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers