Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ PDTD114ETR

Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for switching and digital control applications, in a SOT23 (2.9 mm × 1.3 mm × 1 mm) surface-mounted plastic package. It has a maximum collector-emitter voltage of 50 V, a continuous collector current of 500 mA, a power dissipation of up to 460 mW on a 4-layer PCB, and an operating junction temperature up to 175 °C. The resistor ratio tolerance is ±10 %, and it is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) with built-in bias resistors R1 = 10 kΩ and R2 = 10 kΩ, designed for switching and digital control applications, in a SOT23 (2.9 mm × 1.3 mm × 1 mm) surface-mounted plastic package. It has a maximum collector-emitter voltage of 50 V, a continuous collector current of 500 mA, a power dissipation of up to 460 mW on a 4-layer PCB, and an operating junction temperature up to 175 °C. The resistor ratio tolerance is ±10 %, and it is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ - PDTD114ETR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ
PDTD114ETR
50 V, 500 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ PDTD114ETR
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Applications IC inputs control Cost-saving alternative to BC807 series transistors in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PDTB114ET

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C

Applications

  • IC inputs control
  • Cost-saving alternative to BC807 series transistors in digital applications
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
500 mA 50 V Bipolar Transistor
292-PDTD114ETR
500 mA 50 V Bipolar Transistor 292-PDTD114ETR
PDTD1xxxT series - 500 mA, 50 V NPN resistor-equipped transistors TO-236 3-Pin Product overview: PDTD114ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD114ETR can be used for catalog matching and distributor lookup.

PDTD1xxxT series - 500 mA, 50 V NPN resistor-equipped transistors TO-236 3-Pin Product overview: PDTD114ETR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD114ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-7552-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-7552-1-ND
Single, Pre-Biased Bipolar Transistors 1727-7552-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-7552-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-7552-6-ND
Single, Pre-Biased Bipolar Transistors 1727-7552-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-7552-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-7552-2-ND
Single, Pre-Biased Bipolar Transistors 1727-7552-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 320mW Surface Mount TO-236AB

Buy Now Datasheet
 - PDTD114ETR - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1112033-PDTD114ETR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1112033-PDTD114ETR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1112033-PDTD114ETR
Win Source Part Number: 1112033-PDTD114ETR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 320 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V Frequency - Transition: 225 MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Alternative Parts (Cross-Reference): 934031040215; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 1727-7552-2,1727-755 2-1,1727-7552-6,9340 31040215,PDTD114ETR- ND Base Product Number: PDTD114

Win Source Part Number: 1112033-PDTD114ETR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 320 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 100mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 50mA, 5V
Frequency - Transition: 225 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): 934031040215;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7552-2,1727-7552-1,1727-7552-6,934031040215,PDTD114ETR-ND
Base Product Number: PDTD114

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PDTD114ETR
Triode/MOS Tube/Transistor >> Digital Transistors PDTD114ETR
70@50mA,5V 460mW 500mA 50V 100nA 1 NPN - Pre Biased SOT-23 Digital Transistors ROHS

70@50mA,5V 460mW 500mA 50V 100nA 1 NPN - Pre Biased SOT-23 Digital Transistors ROHS

Supplier's Site Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3182 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3182
Rf Transistor Rohs Compliant Nexperia 29AK3182
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Single, Pre-Biased Bipolar Transistors - PDTD114ETR - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
PDTD114ETR
Single, Pre-Biased Bipolar Transistors PDTD114ETR
TRANS PREBIAS NPN 0.425W

TRANS PREBIAS NPN 0.425W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTD114ETR
Bipolar Transistors - Pre-Biased PDTD114ETR
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTD114ETR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD114ETR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD114ETR
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PDTD114ETR 292-PDTD114ETR 1727-7552-1-ND PDTD114ETR 1112033-PDTD114ETR PDTD114ETR 29AK3182 PDTD114ETR PDTD114ETR PDTD114ETR
Product Name 50 V, 500 mA NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 10 kΩ 500 mA 50 V Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Triode/MOS Tube/Transistor >> Digital Transistors Rf Transistor Rohs Compliant Nexperia Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT3 SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN NPN NPN NPN NPN - Pre-Biased; NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data