Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846B/A2,215

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846B/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846B/A2,215
65 V, 100 mA NPN general-purpose transistors BC846B/A2,215
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BC846B/A2,215
Product Name 65 V, 100 mA NPN general-purpose transistors
Package Type TO-236AB
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061
View Details
7 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16H-QR - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type TO-236AB
View Details
2 suppliers