Nexperia B.V. High voltage double diode BAW101S-QX

Description
The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 50 ns High continuous reverse voltage: 300 V Electrically insulated diodes Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High voltage switching Automotive Communication
Request a Quote Datasheet
Description
The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 50 ns High continuous reverse voltage: 300 V Electrically insulated diodes Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High voltage switching Automotive Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High voltage double diode - BAW101S-QX - Nexperia B.V.
Nijmegen, Netherlands
High voltage double diode
BAW101S-QX
High voltage double diode BAW101S-QX
The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Small plastic SMD package High switching speed: max. 50 ns High continuous reverse voltage: 300 V Electrically insulated diodes Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High voltage switching Automotive Communication

The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 50 ns
  • High continuous reverse voltage: 300 V
  • Electrically insulated diodes
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High voltage switching
  • Automotive
  • Communication
Supplier's Site Datasheet
Diode Arrays - 1727-BAW101S-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 300V 250MA 6TSSOP

DIODE ARRAY GP 300V 250MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAW101S-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 300V 250MA 6TSSOP

DIODE ARRAY GP 300V 250MA 6TSSOP

Buy Now Datasheet
Diode Arrays - 1727-BAW101S-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 300V 250MA 6TSSOP

DIODE ARRAY GP 300V 250MA 6TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAW101S-QX 1727-BAW101S-QXCT-ND
Product Name High voltage double diode Diode Arrays
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
IF 250 mA
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB15-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Diode Arrays - BAV99S/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
High-speed switching double diode - BAV70W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers