Nexperia B.V. Dual series high-speed switching diodes BAV99QBZ

Description
Dual series high-speed switching diodes, encapsulated in an ultra small DFN1110D-3 (SOT8015, JEDEC MO340-BA) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching Reverse polarity protection
Request a Quote Datasheet
Description
Dual series high-speed switching diodes, encapsulated in an ultra small DFN1110D-3 (SOT8015, JEDEC MO340-BA) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual series high-speed switching diodes - BAV99QBZ - Nexperia B.V.
Nijmegen, Netherlands
Dual series high-speed switching diodes
BAV99QBZ
Dual series high-speed switching diodes BAV99QBZ
Dual series high-speed switching diodes, encapsulated in an ultra small DFN1110D-3 (SOT8015, JEDEC MO340-BA) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Reverse voltage VR ≤ 90 V Low capacitance Cd ≤ 2 pF Ultra small SMD plastic package Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Applications High-speed switching General-purpose switching Reverse polarity protection

Dual series high-speed switching diodes, encapsulated in an ultra small DFN1110D-3 (SOT8015, JEDEC MO340-BA) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low leakage current
  • Reverse voltage VR ≤ 90 V
  • Low capacitance Cd ≤ 2 pF
  • Ultra small SMD plastic package
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • High-speed switching
  • General-purpose switching
  • Reverse polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-BAV99QBZDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 90V 300MA DFN1110D3

DIODE ARR GP 90V 300MA DFN1110D3

Buy Now Datasheet
Diode Arrays - 1727-BAV99QBZTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 90V 300MA DFN1110D3

DIODE ARR GP 90V 300MA DFN1110D3

Buy Now Datasheet
Diode Arrays - 1727-BAV99QBZCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 90V 300MA DFN1110D3

DIODE ARR GP 90V 300MA DFN1110D3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAV99QBZ 1727-BAV99QBZDKR-ND
Product Name Dual series high-speed switching diodes Diode Arrays
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 300 mA
VR 90 volts
Unlock Full Specs
to access all available technical data