Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 100V 250MA SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | BAT46GW-QJ | 1727-BAT46GW-QJTR-ND |
| Product Name | 100 V, 250 mA Schottky barrier diode | Single Diodes |
| Applications | Switching | |
| Package | SOD-123; SOD123 SOD123 | |
| RoHS Compliant | RoHS | |
| VF | 200 to 0.2000 volts |