Planar dual Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTT 30V TO236AB Product overview: BAT754A,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT754A,215 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, TO-236AB
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022192-BAT754A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
30V 1 Pair Common Anode 600mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOTT 30V TO236AB
DIODE ARRAY SCHOTTKY 30V SOT23
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | BAT754A,215 | 286-BAT754A,215 | BAT754A,215 | 1727-4823-6-ND | 1022192-BAT754A,215 | BAT754A,215 | BAT754A,215 | BAT754A,215 |
| Product Name | Dual Schottky barrier diode | 30V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAT754A,215 | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Applications | Switching | |||||||
| Package | SOT23; SOT23 SOT23 | Tape & Reel (TR) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB (SOT23) | SOT23 | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VF | 200 to 0.2000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| IF | 200 mA |