Nexperia B.V. High-speed switching diode BAS32L/D,115

Description
Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Small hermetically sealed glass SMD package Applications High-speed switching Reverse polarity protection
Request a Quote Datasheet
Description
Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Small hermetically sealed glass SMD package Applications High-speed switching Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS32L/D,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS32L/D,115
High-speed switching diode BAS32L/D,115
Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Small hermetically sealed glass SMD package Applications High-speed switching Reverse polarity protection

Single high-speed switching diode, fabricated in planar technology, and encapsulated in a small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Reverse voltage: VR ≤ 75 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Repetitive peak forward current: IFRM ≤ 450 mA
  • Small hermetically sealed glass SMD package

Applications

  • High-speed switching
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS32L/D,115
Product Name High-speed switching diode
Diode Applications Switching; Protector
VF 1000 to 1 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

General purpose diode - BAS321-QX - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
View Details
6 suppliers
High-speed switching diode - BAS16,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
General-purpose dual Schottky diode - BAS40-06W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
View Details
2 suppliers