Nexperia B.V. High-speed switching diode BAS316/B,115

Description
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS316/B,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS316/B,115
High-speed switching diode BAS316/B,115
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS316/B,115
Product Name High-speed switching diode
Diode Applications Switching
VF 1000 to 1 volts
IF 250 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
View Details
3 suppliers
General-purpose Schottky diode - BAS40/DG,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
VF 500 to 0.5000 volts
View Details
High-speed switching diode - BAS16LS-QYL - Nexperia B.V.
Specs
Diode Applications Switching
View Details
6 suppliers
800V 0.8A 14.3A Diode and Rectifier - 48-ACT108W-800EF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details