Nexperia B.V. Dual common cathode high-voltage switching diode BAV23QA-QZ

Description
Dual common cathode high-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
Dual common cathode high-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual common cathode high-voltage switching diode - BAV23QA-QZ - Nexperia B.V.
Nijmegen, Netherlands
Dual common cathode high-voltage switching diode
BAV23QA-QZ
Dual common cathode high-voltage switching diode BAV23QA-QZ
Dual common cathode high-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

Dual common cathode high-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage: VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Ultra small and leadless SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAV23QA-QZ
Product Name Dual common cathode high-voltage switching diode
Diode Applications Switching; Protector; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4743A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Triple high-voltage switching diodes - BAS21AVD-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
View Details
High-speed switching diode - BAS16GWX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
10 suppliers
High-speed switching diode - BAS16/A2,215 - Nexperia B.V.
Specs
Diode Applications Switching
View Details