Nexperia B.V. High-speed switching diode BAS16VY/DG,115

Description
High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS16VY/DG,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS16VY/DG,115
High-speed switching diode BAS16VY/DG,115
High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS16VY/DG,115
Product Name High-speed switching diode
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4733A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diode Configuration Nexperia - 27AC0729 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 215 mA
View Details
Voltage regulator diodes - 1N4742A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers