Nexperia B.V. Diode, High S, 100V, 0.215A, Sod882D; Diode Configuration Nexperia BAS16LD

Description
DIODE, HIGH S, 100V, 0.215A, SOD882D; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, HIGH S, 100V, 0.215A, SOD882D; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, High S, 100V, 0.215A, Sod882D; Diode Configuration Nexperia - 27T9882 - Newark, An Avnet Company
Chicago, IL, United States
Diode, High S, 100V, 0.215A, Sod882D; Diode Configuration Nexperia
27T9882
Diode, High S, 100V, 0.215A, Sod882D; Diode Configuration Nexperia 27T9882
DIODE, HIGH S, 100V, 0.215A, SOD882D; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, HIGH S, 100V, 0.215A, SOD882D; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27T9882
Product Name Diode, High S, 100V, 0.215A, Sod882D; Diode Configuration Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Diode Type Zener
RoHS Compliant RoHS
Tj ? to 200 C (? to 392 F)
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details