Nexperia B.V. Low leakage switching diode BAS116GWF

Description
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance: Cd = 2 pF Small SMD plastic package Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet
Description
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance: Cd = 2 pF Small SMD plastic package Applications Low-leakage current applications General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low leakage switching diode - BAS116GWF - Nexperia B.V.
Nijmegen, Netherlands
Low leakage switching diode
BAS116GWF
Low leakage switching diode BAS116GWF
Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr = 0.8 µs Low leakage current: IR = 3 pA Repetitive peak reverse voltage VRRM ≤ 85 V Low capacitance: Cd = 2 pF Small SMD plastic package Applications Low-leakage current applications General-purpose switching

Low leakage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr = 0.8 µs
  • Low leakage current: IR = 3 pA
  • Repetitive peak reverse voltage VRRM ≤ 85 V
  • Low capacitance: Cd = 2 pF
  • Small SMD plastic package

Applications

  • Low-leakage current applications
  • General-purpose switching
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS116GWF
Product Name Low leakage switching diode
Diode Applications Switching; Low Leakage
VF 1250 to 1.25 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
View Details
4 suppliers
Single high-speed switching diode - BAS21J/DG,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30-QF - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
View Details
2 suppliers
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
7 suppliers