Nexperia B.V. High-voltage switching diode BAS101/T1R

Description
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS101/T1R - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS101/T1R
High-voltage switching diode BAS101/T1R
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection

High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 300
  • Low capacitance: Cd ≤ 2 pF
  • Reverse voltage: VR ≤ 300 V
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • High-voltage switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS101/T1R
Product Name High-voltage switching diode
Diode Applications Switching; Protector; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Triple high-voltage switching diodes - BAS21AVD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
4 suppliers
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
High-speed switching diode - BAS16/B,215 - Nexperia B.V.
Specs
Diode Applications Switching
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS301/ZL115 - Acme Chip Technology Co., Limited
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 80 volts
View Details