Nexperia B.V. 3.3 V quad buffer; 3-state 74LVTH125D,118

Description
The 74LVT125; 74LVTH125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Quad bus interface 3-state buffers Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C
Request a Quote Datasheet
Description
The 74LVT125; 74LVTH125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Quad bus interface 3-state buffers Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V quad buffer; 3-state - 74LVTH125D,118 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V quad buffer; 3-state
74LVTH125D,118
3.3 V quad buffer; 3-state 74LVTH125D,118
The 74LVT125; 74LVTH125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Quad bus interface 3-state buffers Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C

The 74LVT125; 74LVTH125 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Quad bus interface
  • 3-state buffers
  • Wide supply voltage range from 2.7 to 3.6 V
  • BiCMOS high speed and output drive
  • Output capability: +64 mA and -32 mA
  • Direct interface with TTL levels
  • Overvoltage tolerant inputs to 5.5 V
  • Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs
  • Live insertion and extraction permitted
  • No bus current loading when output is tied to 5 V bus
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to 85 °C
Supplier's Site Datasheet
 - 74LVTH125D,118 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14

Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVTH125D,118 74LVTH125D,118
Product Name 3.3 V quad buffer; 3-state
Device Type Buffer Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-74LVC2G241GF,115 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 8 #
View Details
2 suppliers
 - 74CBTLV3384BQ,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT815
View Details
Octal buffer/line driver; 3-state - 74AHC244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state - 74LVC126APW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers