Nexperia B.V. 3.3 V octal buffer/line driver; 3-state 74LVT244BD,118

Description
The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. Features and benefits Octal bus interface 3-state buffers Speed upgrade of 74LVT244A Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs No bus current loading when output is tied to 5 V bus Power-up 3-state Live insertion and extraction permitted IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. Features and benefits Octal bus interface 3-state buffers Speed upgrade of 74LVT244A Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs No bus current loading when output is tied to 5 V bus Power-up 3-state Live insertion and extraction permitted IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V octal buffer/line driver; 3-state - 74LVT244BD,118 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V octal buffer/line driver; 3-state
74LVT244BD,118
3.3 V octal buffer/line driver; 3-state 74LVT244BD,118
The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs. Features and benefits Octal bus interface 3-state buffers Speed upgrade of 74LVT244A Wide supply voltage range from 2.7 to 3.6 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs No bus current loading when output is tied to 5 V bus Power-up 3-state Live insertion and extraction permitted IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LVT244B; 74LVTH244B is an 8-bit buffer/line driver with 3-state outputs. The device can be used as two 4-bit buffers or one 8-bit buffer. The device features two output enables (1OEand 2OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs.

Features and benefits

  • Octal bus interface
  • 3-state buffers
  • Speed upgrade of 74LVT244A
  • Wide supply voltage range from 2.7 to 3.6 V
  • BiCMOS high speed and output drive
  • Output capability: +64 mA and -32 mA
  • Direct interface with TTL levels
  • Overvoltage tolerant inputs to 5.5 V
  • Input and output interface capability to systems at 5 V supply
  • Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs
  • No bus current loading when output is tied to 5 V bus
  • Power-up 3-state
  • Live insertion and extraction permitted
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
 - 74LVT244BD,118 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20

Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVT244BD,118 74LVT244BD,118
Product Name 3.3 V octal buffer/line driver; 3-state
Device Type Buffer Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC126D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
16-bit 5V TSSOP Interface Transceiver IC - 704-74LVC16240ADGG,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details