Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16245BBX,518 74LVT16245BBX,518

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765841-74LVT16245BBX ,518 Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 60-XFQFN Dual Rows, Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 60-HXQFN (4x6) Alternative Parts (Cross-Reference): 74LVT16245BEVE; 74LVT16245BEV,518; 74LVT16245BEVK; Introduction Date: May 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765841-74LVT16245BBX ,518 Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 60-XFQFN Dual Rows, Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 60-HXQFN (4x6) Alternative Parts (Cross-Reference): 74LVT16245BEVE; 74LVT16245BEV,518; 74LVT16245BEVK; Introduction Date: May 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16245BBX,518 - 765841-74LVT16245BBX,518 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16245BBX,518
765841-74LVT16245BBX,518
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16245BBX,518 765841-74LVT16245BBX,518
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765841-74LVT16245BBX ,518 Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 60-XFQFN Dual Rows, Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 60-HXQFN (4x6) Alternative Parts (Cross-Reference): 74LVT16245BEVE; 74LVT16245BEV,518; 74LVT16245BEVK; Introduction Date: May 23, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765841-74LVT16245BBX,518
Series: 74LVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 60-XFQFN Dual Rows, Exposed Pad
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74LVT16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 60-HXQFN (4x6)
Alternative Parts (Cross-Reference): 74LVT16245BEVE; 74LVT16245BEV,518; 74LVT16245BEVK;
Introduction Date: May 23, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVT16245BBX,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVT16245BBX,518
Buffers, Drivers, Receivers, Transceivers 74LVT16245BBX,518
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 60-HXQFNU (4x6)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 60-HXQFNU (4x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765841-74LVT16245BBX,518 74LVT16245BBX,518
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16245BBX,518 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 60-XFQFN Dual Rows, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN - 883711-MC74HC640AN - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details