Nexperia B.V. Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state 74LVC541AD,118

Description
The 74LVC541A is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state . Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC541A is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state . Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC541AD is an 8-bit buffer/line driver with 3-state outputs and two active-low output enables (OE1 and OE2). It features overvoltage-tolerant inputs up to 5.5 V and operates from 1.2 V to 3.6 V, enabling interface between 3.3 V and 5 V systems. Schmitt-trigger inputs tolerate slow rise and fall times, and I_OFF circuitry prevents backflow current during partial power-down. The device is packaged in an SO20 surface-mount package with a body width of 7.5 mm. It is specified for operation from -40 °C to +125 °C and meets JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. ESD protection exceeds 2000 V (HBM, Class 2) and 1000 V (CDM, Class C3).

Datasheet Summary
Powered by GS/AI

The 74LVC541AD is an 8-bit buffer/line driver with 3-state outputs and two active-low output enables (OE1 and OE2). It features overvoltage-tolerant inputs up to 5.5 V and operates from 1.2 V to 3.6 V, enabling interface between 3.3 V and 5 V systems. Schmitt-trigger inputs tolerate slow rise and fall times, and I_OFF circuitry prevents backflow current during partial power-down. The device is packaged in an SO20 surface-mount package with a body width of 7.5 mm. It is specified for operation from -40 °C to +125 °C and meets JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. ESD protection exceeds 2000 V (HBM, Class 2) and 1000 V (CDM, Class C3).

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state - 74LVC541AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state
74LVC541AD,118
Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state 74LVC541AD,118
The 74LVC541A is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state . Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC541A is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state . Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
5 V Interface Transceiver IC
704-74LVC541AD,118
5 V Interface Transceiver IC 704-74LVC541AD,118
74LVC541A - Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state SOP 20-Pin Product overview: 74LVC541AD,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC541AD,118 can be used for catalog matching and distributor lookup.

74LVC541A - Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state SOP 20-Pin Product overview: 74LVC541AD,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5 V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC541AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC541AD,118 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, LVC/LCX/Z Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVC541AD,118 704-74LVC541AD,118 74LVC541AD,118
Product Name Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state 5 V Interface Transceiver IC
Device Type Buffer Transceiver Line / Bus Driver
Features RoHS RoHS
Supply Voltage Other; +6.5
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH162827DGGS - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP56
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3.3 V 16-bit inverting buffer/driver; 3-state - 74LVT16240ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
 - 74HCT573D-Q100,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details