The 74LVC245APW is an 8-bit octal bus transceiver with 3-state outputs, designed for bidirectional data communication. It features an output enable (OE) pin that allows the outputs to enter a high-impedance state, and a direction control (DIR) pin to manage data flow direction. This device supports a wide supply voltage range from 1.2 V to 3.6 V, making it suitable for interfacing between 3.3 V and 5 V systems. The inputs are Schmitt-triggered, providing tolerance for slower input signal transitions. Additionally, the device includes I_{OFF} circuitry for partial power-down operation, preventing backflow current when powered down. It is specified for operation in temperatures ranging from -40 ¬8C to +125 ¬8C and offers robust ESD protection, exceeding 2000 V for HBM. The 74LVC245APW is packaged in a 20-lead TSSOP format, making it suitable for space-constrained applications.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 74LVC245APW,112 |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |